TE Connectivity Heat Shrink Tubing EM6979-000

Description
Body Features Flexibility : Very Flexible Fluid Type : Water Primary Product Color : Black Primary Product Material : ZEROHAL Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 10 MM  [.394 INCH ] Recovered Inside Diameter (Max) : 5 MM  [.197 INCH ] Recovered Wall Thickness (Nominal) : .33 MM  [.013 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .3 Industry Standards Flammability Test Method : UL 224, VW-1 Operation/Applicatio n Mechanical Resistance : Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : China Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -30 - 125 DEGC  [-22 - 257 DEGF ] Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Very Flexible Fluid Type : Water Primary Product Color : Black Primary Product Material : ZEROHAL Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 10 MM  [.394 INCH ] Recovered Inside Diameter (Max) : 5 MM  [.197 INCH ] Recovered Wall Thickness (Nominal) : .33 MM  [.013 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .3 Industry Standards Flammability Test Method : UL 224, VW-1 Operation/Applicatio n Mechanical Resistance : Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : China Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -30 - 125 DEGC  [-22 - 257 DEGF ] Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - EM6979-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
EM6979-000
Heat Shrink Tubing EM6979-000
Body Features Flexibility : Very Flexible Fluid Type : Water Primary Product Color : Black Primary Product Material : ZEROHAL Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 10 MM  [.394 INCH ] Recovered Inside Diameter (Max) : 5 MM  [.197 INCH ] Recovered Wall Thickness (Nominal) : .33 MM  [.013 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .3 Industry Standards Flammability Test Method : UL 224, VW-1 Operation/Applicatio n Mechanical Resistance : Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : China Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -30 - 125 DEGC  [-22 - 257 DEGF ] Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Water
  • Primary Product Color : Black
  • Primary Product Material : ZEROHAL Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 10 MM  [.394 INCH ]
  • Recovered Inside Diameter (Max) : 5 MM  [.197 INCH ]
  • Recovered Wall Thickness (Nominal) : .33 MM  [.013 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .3

Industry Standards


  • Flammability Test Method : UL 224, VW-1

Operation/Application


  • Mechanical Resistance : Mechanical Damage

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : China

Packaging Features


  • Packaging Method : Spool

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -30 - 125 DEGC  [-22 - 257 DEGF ]
  • Recovery Temperature (DEGC) : 90
  • Shrink Temperature (Min) (DEGC) : 70
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet
Heat-Shrink Tubing, 2 Te Connectivity - 25AJ0810 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Te Connectivity
25AJ0810
Heat-Shrink Tubing, 2 Te Connectivity 25AJ0810
HEAT-SHRINK TUBING, 2:1, BLACK, 10.5MM ROHS COMPLIANT: YES

HEAT-SHRINK TUBING, 2:1, BLACK, 10.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number EM6979-000 25AJ0810
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 2 Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Wraps - 002611-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 063725P034 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Heat Shrink Boots - 078767-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Cable Transitions & Breakouts - 046933-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers