TE Connectivity SolderSleeve Shield Terminators EM6513-000

Description
Body Features Lead Color : Green Configuration Features Pre-Installed Lead : Yes, 150 mm min Dimensions Expanded Inside Diameter (Min) : 6.1 MM  [.24 INCH ] Recovered Inside Diameter (Max) : 3.56 MM  [.14 INCH ] Wire Size (MMSQ) : .3 - 3.31 Wire Size (AWG) : 22 Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Shield Terminator, Wire Terminator Splice Type : Shield Terminator Temperature Indicator : No Temperature Indicator Type : None Usage Conditions Operating Temperature (Max) (DEGC) : 125 Resistance Properties : Moisture & Spray Protection Wire Temperature (Max) (DEGC) : 125
Request a Quote
Description
Body Features Lead Color : Green Configuration Features Pre-Installed Lead : Yes, 150 mm min Dimensions Expanded Inside Diameter (Min) : 6.1 MM  [.24 INCH ] Recovered Inside Diameter (Max) : 3.56 MM  [.14 INCH ] Wire Size (MMSQ) : .3 - 3.31 Wire Size (AWG) : 22 Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Shield Terminator, Wire Terminator Splice Type : Shield Terminator Temperature Indicator : No Temperature Indicator Type : None Usage Conditions Operating Temperature (Max) (DEGC) : 125 Resistance Properties : Moisture & Spray Protection Wire Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - EM6513-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
EM6513-000
SolderSleeve Shield Terminators EM6513-000
Body Features Lead Color : Green Configuration Features Pre-Installed Lead : Yes, 150 mm min Dimensions Expanded Inside Diameter (Min) : 6.1 MM  [.24 INCH ] Recovered Inside Diameter (Max) : 3.56 MM  [.14 INCH ] Wire Size (MMSQ) : .3 - 3.31 Wire Size (AWG) : 22 Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Shield Terminator, Wire Terminator Splice Type : Shield Terminator Temperature Indicator : No Temperature Indicator Type : None Usage Conditions Operating Temperature (Max) (DEGC) : 125 Resistance Properties : Moisture & Spray Protection Wire Temperature (Max) (DEGC) : 125

Body Features


  • Lead Color : Green

Configuration Features


  • Pre-Installed Lead : Yes, 150 mm min

Dimensions


  • Expanded Inside Diameter (Min) : 6.1 MM  [.24 INCH ]
  • Recovered Inside Diameter (Max) : 3.56 MM  [.14 INCH ]
  • Wire Size (MMSQ) : .3 - 3.31
  • Wire Size (AWG) : 22

Product Type Features


  • SolderSleeve Shield Terminator Product Type : Cable Terminator, Shield Terminator, Wire Terminator
  • Splice Type : Shield Terminator
  • Temperature Indicator : No
  • Temperature Indicator Type : None

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
  • Resistance Properties : Moisture & Spray Protection
  • Wire Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number EM6513-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 151461N002 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 265725-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 268503-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 015105N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details