TE Connectivity Cable Transitions & Breakouts EM6397-000

Description
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Other Molded Part Shape Code : 301A Size Code : 028 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote
Description
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Other Molded Part Shape Code : 301A Size Code : 028 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - EM6397-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
EM6397-000
Cable Transitions & Breakouts EM6397-000
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Other Molded Part Shape Code : 301A Size Code : 028 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 100
  • Material Systems Code : 100
  • Primary Product Material : Low Fire Hazard Material

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches & Legs : 3

Other


  • Molded Part Shape Code : 301A
  • Size Code : 028

Product Type Features


  • Molded Part Shape : T Shape

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now
shrink tube - EM6397-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
EM6397-000
shrink tube EM6397-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number EM6397-000 EM6397-000
Product Name Cable Transitions & Breakouts shrink tube
Material Low Fire Hazard Material
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 047897-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 006977P006 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
2 suppliers
shrink tube - 051598-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Braids - 0059013002 - TE Connectivity
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details