Body Features Flexibility : Semi-Rigid Fluid Type : Transmission Fluid, Engine Cleaner, Water, Lubricating Oil, Brake Fluid, Engine Coolant, Diesel Fuel, Gasoline Primary Product Color : Orange Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1
Dimensions Expanded Inside Diameter (Min) : 12.7 MM [.5 INCH ] Product Length : 51 MM [2 INCH ] Recovered Inside Diameter (Max) : 6.1 MM [.24 INCH ] Recovered Wall Thickness (Nominal) : 1.09 MM [.043 INCH ] Recovered Wall Thickness (Tolerance) : .28 MM [.011 INCH ]
Electrical Characteristics Operating Voltage (Max) (KV) : .6
Industry Standards Flammability Test Method : ISO 6722
Operation/Applicatio
n Mechanical Resistance : Fluids, Abrasion Resistant, Mechanical Damage, Strain Relief
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic, China
Packaging Features Packaging Method : Piece
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall
Usage Conditions Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Flame-Retardant
Body Features
- Flexibility : Semi-Rigid
- Fluid Type : Transmission Fluid, Engine Cleaner, Water, Lubricating Oil, Brake Fluid, Engine Coolant, Diesel Fuel, Gasoline
- Primary Product Color : Orange
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 2:1
Dimensions
- Expanded Inside Diameter (Min) : 12.7 MM [.5 INCH ]
- Product Length : 51 MM [2 INCH ]
- Recovered Inside Diameter (Max) : 6.1 MM [.24 INCH ]
- Recovered Wall Thickness (Nominal) : 1.09 MM [.043 INCH ]
- Recovered Wall Thickness (Tolerance) : .28 MM [.011 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (KV) : .6
Industry Standards
- Flammability Test Method : ISO 6722
Operation/Application
- Mechanical Resistance : Fluids, Abrasion Resistant, Mechanical Damage, Strain Relief
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic, China
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Type : Dual Wall
Usage Conditions
- Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
- Recovery Temperature (DEGC) : 135
- Resistance Properties : Moisture Resistant
- Shrink Temperature (Min) (DEGC) : 110
- Tubing Flammability Type : Flame-Retardant