TE Connectivity Heat Shrink Tubing EM59696001

Description
Body Features Flexibility : Very Flexible Fluid Type : Diesel Fuel, Brake Fluid, Hydraulic Fluid, Antifreeze, Car Wash Detergent, Unleaded Gasoline, Lubricating Oil, Battery Acid Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Cut Length : 185 MM  [7.283 INCH ] Expanded Inside Diameter (Min) : 20 MM  [.787 INCH ] Recovered Inside Diameter (Max) : 10 MM  [.394 INCH ] Other Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : HFT5000 Wall Material Type : Fiber & Fabric Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Vibration, Abrasion, Cut-Through, Mechanical Damage, Flexing Operating Temperature Range (DEGC) : -40 - 125 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80
Request a Quote
Description
Body Features Flexibility : Very Flexible Fluid Type : Diesel Fuel, Brake Fluid, Hydraulic Fluid, Antifreeze, Car Wash Detergent, Unleaded Gasoline, Lubricating Oil, Battery Acid Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Cut Length : 185 MM  [7.283 INCH ] Expanded Inside Diameter (Min) : 20 MM  [.787 INCH ] Recovered Inside Diameter (Max) : 10 MM  [.394 INCH ] Other Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : HFT5000 Wall Material Type : Fiber & Fabric Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Vibration, Abrasion, Cut-Through, Mechanical Damage, Flexing Operating Temperature Range (DEGC) : -40 - 125 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - EM59696001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
EM59696001
Heat Shrink Tubing EM59696001
Body Features Flexibility : Very Flexible Fluid Type : Diesel Fuel, Brake Fluid, Hydraulic Fluid, Antifreeze, Car Wash Detergent, Unleaded Gasoline, Lubricating Oil, Battery Acid Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Cut Length : 185 MM  [7.283 INCH ] Expanded Inside Diameter (Min) : 20 MM  [.787 INCH ] Recovered Inside Diameter (Max) : 10 MM  [.394 INCH ] Other Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : HFT5000 Wall Material Type : Fiber & Fabric Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Vibration, Abrasion, Cut-Through, Mechanical Damage, Flexing Operating Temperature Range (DEGC) : -40 - 125 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Diesel Fuel, Brake Fluid, Hydraulic Fluid, Antifreeze, Car Wash Detergent, Unleaded Gasoline, Lubricating Oil, Battery Acid
  • Primary Product Color : Black
  • Primary Product Material : Polyethylene/Polyester
  • Shrink Ratio : 2:1

Dimensions


  • Cut Length : 185 MM  [7.283 INCH ]
  • Expanded Inside Diameter (Min) : 20 MM  [.787 INCH ]
  • Recovered Inside Diameter (Max) : 10 MM  [.394 INCH ]

Other


  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : HFT5000
  • Wall Material Type : Fiber & Fabric

Usage Conditions


  • Fluid Resistance : None
  • Heat Shrink Tubing Flammability : Non-Flame-Retardant
  • Heat Shrink Tubing Resistance : Vibration, Abrasion, Cut-Through, Mechanical Damage, Flexing
  • Operating Temperature Range (DEGC) : -40 - 125
  • Recovery Temperature (DEGC) : 110
  • Shrink Temperature (Min) (DEGC) : 80
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number EM59696001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 053425-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 035377P004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink tube - 067125N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 067125N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details