Body Features Flexibility : Flexible Fluid Type : Water, Chemicals/Solvents Primary Product Color : Clear Primary Product Material : Polytetrafluoroethyl
ene (PTFE) Shrink Ratio : 1.8:1
Dimensions Expanded Inside Diameter (Min) : 1.4 MM [.055 INCH ] Recovered Inside Diameter (Max) : .81 MM [.032 INCH ] Recovered Wall Thickness (Nominal) : .3 MM [.012 INCH ] Tubing Size Range : .81 - 1.4 MM [.032 - .055 INCH ]
Electrical Characteristics Operating Voltage (Max) (KV) : .6
Industry Standards Flammability Test Method : ASTM D876
Operation/Applicatio
n Mechanical Resistance : Mechanical Damage, Fluids
Other Meets Low Outgassing Requirements : No Product Source : Ireland
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -65 - 250 DEGC [-85 - 482 DEGF ] Recovery Temperature (DEGC) : 340 Shrink Temperature (Min) (DEGC) : 340 Tubing Flammability Type : Flame-Retardant
Body Features
- Flexibility : Flexible
- Fluid Type : Water, Chemicals/Solvents
- Primary Product Color : Clear
- Primary Product Material : Polytetrafluoroethylene (PTFE)
- Shrink Ratio : 1.8:1
Dimensions
- Expanded Inside Diameter (Min) : 1.4 MM [.055 INCH ]
- Recovered Inside Diameter (Max) : .81 MM [.032 INCH ]
- Recovered Wall Thickness (Nominal) : .3 MM [.012 INCH ]
- Tubing Size Range : .81 - 1.4 MM [.032 - .055 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (KV) : .6
Industry Standards
- Flammability Test Method : ASTM D876
Operation/Application
- Mechanical Resistance : Mechanical Damage, Fluids
Other
- Meets Low Outgassing Requirements : No
- Product Source : Ireland
Product Availability
- Applicable Region : Global
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Type : Single Wall
Usage Conditions
- Operating Temperature Range : -65 - 250 DEGC [-85 - 482 DEGF ]
- Recovery Temperature (DEGC) : 340
- Shrink Temperature (Min) (DEGC) : 340
- Tubing Flammability Type : Flame-Retardant