Configuration Features Coupler Options : With Internal Terminator but with Reverse Bus Number of Stubs : 4
Other Cable Assembly Length : 1.981 M [6.5 FT ]
Product Type Features Coupler Type : Ultra-Lightweight In-Line Microcoupler Data Bus Cable Type : 10612 (Single Optimized Shield Cable)
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Coupler Options : With Internal Terminator but with Reverse Bus Number of Stubs : 4
Other Cable Assembly Length : 1.981 M [6.5 FT ]
Product Type Features Coupler Type : Ultra-Lightweight In-Line Microcoupler Data Bus Cable Type : 10612 (Single Optimized Shield Cable)
Configuration Features Coupler Options : With Internal Terminator but with Reverse Bus Number of Stubs : 4
Other Cable Assembly Length : 1.981 M [6.5 FT ]
Product Type Features Coupler Type : Ultra-Lightweight In-Line Microcoupler Data Bus Cable Type : 10612 (Single Optimized Shield Cable)
Configuration Features
Coupler Options : With Internal Terminator but with Reverse Bus
Number of Stubs : 4
Other
Cable Assembly Length : 1.981 M [6.5 FT ]
Product Type Features
Coupler Type : Ultra-Lightweight In-Line Microcoupler
Data Bus Cable Type : 10612 (Single Optimized Shield Cable)