TE Connectivity Force Sensors EM210-X-C00023

Description
Electrical Characteristics Supply Voltage Range (VDC) : 12 - 230 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±10 V Product Type Features Force Sensor Type : Digital Display Meter Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Supply Voltage Range (VDC) : 12 - 230 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±10 V Product Type Features Force Sensor Type : Digital Display Meter Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - EM210-X-C00023 - TE Connectivity
Berwyn, PA, United States
Force Sensors
EM210-X-C00023
Force Sensors EM210-X-C00023
Electrical Characteristics Supply Voltage Range (VDC) : 12 - 230 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±10 V Product Type Features Force Sensor Type : Digital Display Meter Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]

Electrical Characteristics


  • Supply Voltage Range (VDC) : 12 - 230

Industry Standards


  • IP Rating : IP50

Operation/Application


  • Output Signal Details : ±10 V

Product Type Features


  • Force Sensor Type : Digital Display Meter

Usage Conditions


  • Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Force and Load Sensors
Product Number EM210-X-C00023
Product Name Force Sensors
Operating Temperature 32 to 122 F (0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

NISO;MODEL NO:89-03KS-4R - 89-03KS-4R - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Force Sensors - EFN30-10KN-C20002 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Sensors, Load Cells - Industrial - 223-EFN30-200N-C20022-ND - DigiKey
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Force Gauges - 194167 - RS Components, Ltd.
Specs
Device Gauge / Indicator
Operating Temperature 131 to 302 F (55 to 150 C)
View Details