TE Connectivity Force Sensors EM210-X-C00022

Description
Electrical Characteristics Supply Voltage Range (VDC) : 12 - 230 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±10 V Product Type Features Force Sensor Type : Digital Display Meter Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Supply Voltage Range (VDC) : 12 - 230 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±10 V Product Type Features Force Sensor Type : Digital Display Meter Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - EM210-X-C00022 - TE Connectivity
Berwyn, PA, United States
Force Sensors
EM210-X-C00022
Force Sensors EM210-X-C00022
Electrical Characteristics Supply Voltage Range (VDC) : 12 - 230 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±10 V Product Type Features Force Sensor Type : Digital Display Meter Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]

Electrical Characteristics


  • Supply Voltage Range (VDC) : 12 - 230

Industry Standards


  • IP Rating : IP50

Operation/Application


  • Output Signal Details : ±10 V

Product Type Features


  • Force Sensor Type : Digital Display Meter

Usage Conditions


  • Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Force and Load Sensors
Product Number EM210-X-C00022
Product Name Force Sensors
Operating Temperature 32 to 122 F (0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - 20020802-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
Force Sensors - 10205187-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Sensors - 20020745-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Sensors - 20009605-23 - TE Connectivity
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers