TE Connectivity Force Load Cells EM210-X-C00002

Description
Electrical Characteristics Force Load Cell Supply Voltage (VDC) : 12 - 230 Other Protection Index : IP50 Product Type Features Force Load Cell Sensor Type : Digital Display Meter Signal Characteristics Output Signal : ±10 V Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 120 DEGF ]
Request a Quote
Description
Electrical Characteristics Force Load Cell Supply Voltage (VDC) : 12 - 230 Other Protection Index : IP50 Product Type Features Force Load Cell Sensor Type : Digital Display Meter Signal Characteristics Output Signal : ±10 V Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 120 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Force Load Cells - EM210-X-C00002 - TE Connectivity
Berwyn, PA, United States
Force Load Cells
EM210-X-C00002
Force Load Cells EM210-X-C00002
Electrical Characteristics Force Load Cell Supply Voltage (VDC) : 12 - 230 Other Protection Index : IP50 Product Type Features Force Load Cell Sensor Type : Digital Display Meter Signal Characteristics Output Signal : ±10 V Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 120 DEGF ]

Electrical Characteristics


  • Force Load Cell Supply Voltage (VDC) : 12 - 230

Other


  • Protection Index : IP50

Product Type Features


  • Force Load Cell Sensor Type : Digital Display Meter

Signal Characteristics


  • Output Signal : ±10 V

Usage Conditions


  • Operating Temperature Range : 0 - 50 DEGC  [32 - 120 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Force and Load Sensors
Product Number EM210-X-C00002
Product Name Force Load Cells
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors, Load Cells - Industrial - 223-EFN30-20KN-C20019-ND - DigiKey
Specs
Force Rating 4497 lbs (2039 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Force Sensors - 10213279-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
Force Sensors - 10220228-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Sensors - 20032195-00 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
2 suppliers