TE Connectivity High Speed Digital & Data Cable EM1246-000

Description
Dimensions Wire Size (AWG) : 22 Electrical Characteristics Impedance (OHM) : 120 Other Product Source : UK Usage Conditions Cable Type : CANbus Operating Temperature Range : -65 - 150 DEGC  [-149 - 302 DEGF ]
Request a Quote
Description
Dimensions Wire Size (AWG) : 22 Electrical Characteristics Impedance (OHM) : 120 Other Product Source : UK Usage Conditions Cable Type : CANbus Operating Temperature Range : -65 - 150 DEGC  [-149 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - EM1246-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
EM1246-000
High Speed Digital & Data Cable EM1246-000
Dimensions Wire Size (AWG) : 22 Electrical Characteristics Impedance (OHM) : 120 Other Product Source : UK Usage Conditions Cable Type : CANbus Operating Temperature Range : -65 - 150 DEGC  [-149 - 302 DEGF ]

Dimensions


  • Wire Size (AWG) : 22

Electrical Characteristics


  • Impedance (OHM) : 120

Other


  • Product Source : UK

Usage Conditions


  • Cable Type : CANbus
  • Operating Temperature Range : -65 - 150 DEGC  [-149 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number EM1246-000
Product Name High Speed Digital & Data Cable
Standards / Certifications Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 440241-000 - TE Connectivity
Specs
Standards / Certifications Not EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
High Speed Digital & Data Cable - 445093-002 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
High Speed I/O Cable Assemblies - 2323767-3 - TE Connectivity
Specs
Product Type QSFP-DD Plug
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
4 suppliers
Pluggable I/O Cable Assemblies - 2053638-3 - TE Connectivity
Specs
Cable Shielding Aluminum/Polyester Tape/Tin-Plated Copper Braid
Cable Length 9.84 ft (30 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
5 suppliers