TE Connectivity Electromechanical Relays & Contactors ELS210EGMD

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Gold Dimensions Product Height : 25.7 MM  [1.012 INCH ] Product Length : 43.6 MM  [1.717 INCH ] Product Width : 13.3 MM  [.524 INCH ] Electrical Characteristics Coil Resistance (OHM) : 300 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 115, 200 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Gold Dimensions Product Height : 25.7 MM  [1.012 INCH ] Product Length : 43.6 MM  [1.717 INCH ] Product Width : 13.3 MM  [.524 INCH ] Electrical Characteristics Coil Resistance (OHM) : 300 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 115, 200 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ELS210 series is a hermetically sealed, 2PDT magnetic latching relay designed for severe environment applications in rail, aerospace, and ground vehicles, meeting MIL-PRF-83536. It has a physical dimension of 26.0 x 13.3 x 25.7 mm and weighs 54.5 grams when mounted with Code 4. The relay supports DC coil voltages including 28 V, with a coil resistance of 300 Ω ±10% at +25°C. It switches up to 10 A resistive or 4 A inductive loads at 115/200 Vac and 28 Vdc, with a contact voltage drop of 150 mV max initially. Operate time is 15 ms max for Mounting Code 4, and insulation resistance is 100 MΩ min after life tests. The device operates from -70°C to +125°C, withstands 30g vibration and 200g shock, and features gold-plated terminals with internal voltage suppression.

Datasheet Summary
Powered by GS/AI

The ELS210 series is a hermetically sealed, 2PDT magnetic latching relay designed for severe environment applications in rail, aerospace, and ground vehicles, meeting MIL-PRF-83536. It has a physical dimension of 26.0 x 13.3 x 25.7 mm and weighs 54.5 grams when mounted with Code 4. The relay supports DC coil voltages including 28 V, with a coil resistance of 300 Ω ±10% at +25°C. It switches up to 10 A resistive or 4 A inductive loads at 115/200 Vac and 28 Vdc, with a contact voltage drop of 150 mV max initially. Operate time is 15 ms max for Mounting Code 4, and insulation resistance is 100 MΩ min after life tests. The device operates from -70°C to +125°C, withstands 30g vibration and 200g shock, and features gold-plated terminals with internal voltage suppression.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - ELS210EGMD - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
ELS210EGMD
Electromechanical Relays & Contactors ELS210EGMD
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Gold Dimensions Product Height : 25.7 MM  [1.012 INCH ] Product Length : 43.6 MM  [1.717 INCH ] Product Width : 13.3 MM  [.524 INCH ] Electrical Characteristics Coil Resistance (OHM) : 300 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 115, 200 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO

Contact Features


  • Contact Material : Silver Cadmium Oxide
  • Terminal Plating : Gold

Dimensions


  • Product Height : 25.7 MM  [1.012 INCH ]
  • Product Length : 43.6 MM  [1.717 INCH ]
  • Product Width : 13.3 MM  [.524 INCH ]

Electrical Characteristics


  • Coil Resistance (OHM) : 300
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 10
  • Contact Switching Voltage (Max) (VAC) : 115, 200

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ]
  • Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ]

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number ELS210EGMD
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393771-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers
Power Relays - 1-1393774-0 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393240-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers