Body Features Enclosure Type : Hermetically Sealed
Configuration Features Contact Arrangement : 2 Form C DPDT-CO
Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Gold
Dimensions Product Height : 28.58 MM [1.125 INCH ] Product Length : 43.6 MM [1.717 INCH ] Product Width : 13.3 MM [.524 INCH ]
Electrical Characteristics Coil Resistance (OHM) : 450 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 15 Contact Switching Voltage (Max) (VAC) : 200, 115
Operation/Applicatio
n Current Type : DC
Other Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >27 - ≤33 MM [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >33 - ≤45 MM [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >11 - ≤14 MM [>.433 - ≤.551 INCH ]
Product Type Features Relay & Contactor Type : General Purpose Power Relay
Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC [-94 - 257 DEGF ]
Body Features
- Enclosure Type : Hermetically Sealed
Configuration Features
- Contact Arrangement : 2 Form C DPDT-CO
Contact Features
- Contact Material : Silver Cadmium Oxide
- Terminal Plating : Gold
Dimensions
- Product Height : 28.58 MM [1.125 INCH ]
- Product Length : 43.6 MM [1.717 INCH ]
- Product Width : 13.3 MM [.524 INCH ]
Electrical Characteristics
- Coil Resistance (OHM) : 450
- Coil Voltage Rating (VDC) : 28
- Contact Current Rating (AMP) : 15
- Contact Switching Voltage (Max) (VAC) : 200, 115
Operation/Application
Other
- Contact Current Class (AMP) : >10 - ≤16
- Height Class (Mechanical) : >27 - ≤33 MM [>1.063 - ≤1.299 INCH ]
- Length Class (Mechanical) : >33 - ≤45 MM [>1.299 - ≤1.772 INCH ]
- Width Class (Mechanical) : >11 - ≤14 MM [>.433 - ≤.551 INCH ]
Product Type Features
- Relay & Contactor Type : General Purpose Power Relay
Usage Conditions
- Environmental Ambient Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -70 - 125 DEGC [-94 - 257 DEGF ]