Electrical Characteristics Full Scale Range (LBF) : 0 - 1000 Full Scale Range (NEWT) : 0 - 5000 Supply Voltage Range (VDC) : 5
Industry Standards IP Rating : IP65
Operation/Applicatio
n Output Signal Details : ±20 mV/V
Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±.03 Zero Shift in CTR (PCTFSDEGC) : ±.03
Product Type Features Force Sensor Type : Miniature Load Cells
Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Electrical Characteristics
- Full Scale Range (LBF) : 0 - 1000
- Full Scale Range (NEWT) : 0 - 5000
- Supply Voltage Range (VDC) : 5
Industry Standards
Operation/Application
- Output Signal Details : ±20 mV/V
Other
- Force Direction : Compression
- Sensitivity Shift (PCTFSDEGC) : ±.03
- Zero Shift in CTR (PCTFSDEGC) : ±.03
Product Type Features
- Force Sensor Type : Miniature Load Cells
Usage Conditions
- Accuracy (PCTFS) : ±.25
- Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]