TE Connectivity Force Load Cells ELAF-500N-C30003

Description
Electrical Characteristics Force Load Cell Supply Voltage (VDC) : 5 Full Scale Range (LBF) : 0 - 100 Full Scale Range (NEWT) : 0 - 500 Other Force Direction : Compression Force Load Cell Accuracy (PCTFS) : ±.25 Protection Index : IP65 Sensitivity Shift (PCTFSDEGC) : ±.03 Zero Shift in CTR (PCTFSDEGC) : ±.03 Product Type Features Force Load Cell Sensor Type : Miniature Load Cells Signal Characteristics Output Signal : ±20 mV/V Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Electrical Characteristics Force Load Cell Supply Voltage (VDC) : 5 Full Scale Range (LBF) : 0 - 100 Full Scale Range (NEWT) : 0 - 500 Other Force Direction : Compression Force Load Cell Accuracy (PCTFS) : ±.25 Protection Index : IP65 Sensitivity Shift (PCTFSDEGC) : ±.03 Zero Shift in CTR (PCTFSDEGC) : ±.03 Product Type Features Force Load Cell Sensor Type : Miniature Load Cells Signal Characteristics Output Signal : ±20 mV/V Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Force Load Cells - ELAF-500N-C30003 - TE Connectivity
Berwyn, PA, United States
Force Load Cells
ELAF-500N-C30003
Force Load Cells ELAF-500N-C30003
Electrical Characteristics Force Load Cell Supply Voltage (VDC) : 5 Full Scale Range (LBF) : 0 - 100 Full Scale Range (NEWT) : 0 - 500 Other Force Direction : Compression Force Load Cell Accuracy (PCTFS) : ±.25 Protection Index : IP65 Sensitivity Shift (PCTFSDEGC) : ±.03 Zero Shift in CTR (PCTFSDEGC) : ±.03 Product Type Features Force Load Cell Sensor Type : Miniature Load Cells Signal Characteristics Output Signal : ±20 mV/V Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Electrical Characteristics


  • Force Load Cell Supply Voltage (VDC) : 5
  • Full Scale Range (LBF) : 0 - 100
  • Full Scale Range (NEWT) : 0 - 500

Other


  • Force Direction : Compression
  • Force Load Cell Accuracy (PCTFS) : ±.25
  • Protection Index : IP65
  • Sensitivity Shift (PCTFSDEGC) : ±.03
  • Zero Shift in CTR (PCTFSDEGC) : ±.03

Product Type Features


  • Force Load Cell Sensor Type : Miniature Load Cells

Signal Characteristics


  • Output Signal : ±20 mV/V

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Force and Load Sensors
Product Number ELAF-500N-C30003
Product Name Force Load Cells
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - EFN30-1KN-C20005 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Sensors - EFN30-10KN-C20018 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Sensors, Load Cells - Industrial - 223-EFN25-1.5KN-S20002-ND - DigiKey
Specs
Force Rating 337 lbs (153 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
PRESS XDCR,DIGITAL,PSI RANGE - 4525DO-DS5AI001DP - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details