Electrical Characteristics Force Load Cell Supply Voltage (VDC) : 5 Full Scale Range (LBF) : 0 - 500 Full Scale Range (NEWT) : 0 - 2500
Other Force Direction : Compression, Tension Force Load Cell Accuracy (PCTFS) : ±.25 Protection Index : IP65 Sensitivity Shift (PCTFSDEGC) : ±.03 Zero Shift in CTR (PCTFSDEGC) : ±.03
Product Type Features Force Load Cell Sensor Type : Miniature Load Cells
Signal Characteristics Output Signal : ±20 mV/V
Usage Conditions Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Electrical Characteristics
- Force Load Cell Supply Voltage (VDC) : 5
- Full Scale Range (LBF) : 0 - 500
- Full Scale Range (NEWT) : 0 - 2500
Other
- Force Direction : Compression, Tension
- Force Load Cell Accuracy (PCTFS) : ±.25
- Protection Index : IP65
- Sensitivity Shift (PCTFSDEGC) : ±.03
- Zero Shift in CTR (PCTFSDEGC) : ±.03
Product Type Features
- Force Load Cell Sensor Type : Miniature Load Cells
Signal Characteristics
Usage Conditions
- Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]