TE Connectivity Force Sensors ELAF-125N-C30001

Description
Electrical Characteristics Full Scale Range (LBF) : 25 Full Scale Range (NEWT) : 0 - 125 Supply Voltage Range (VDC) : 5 Industry Standards IP Rating : IP65 Operation/Applicatio n Output Signal Details : 20 mV/V Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±.03 Zero Shift in CTR (PCTFSDEGC) : ±.03 Product Type Features Force Sensor Type : OEM Compression Load Cells Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Full Scale Range (LBF) : 25 Full Scale Range (NEWT) : 0 - 125 Supply Voltage Range (VDC) : 5 Industry Standards IP Rating : IP65 Operation/Applicatio n Output Signal Details : 20 mV/V Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±.03 Zero Shift in CTR (PCTFSDEGC) : ±.03 Product Type Features Force Sensor Type : OEM Compression Load Cells Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - ELAF-125N-C30001 - TE Connectivity
Berwyn, PA, United States
Force Sensors
ELAF-125N-C30001
Force Sensors ELAF-125N-C30001
Electrical Characteristics Full Scale Range (LBF) : 25 Full Scale Range (NEWT) : 0 - 125 Supply Voltage Range (VDC) : 5 Industry Standards IP Rating : IP65 Operation/Applicatio n Output Signal Details : 20 mV/V Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±.03 Zero Shift in CTR (PCTFSDEGC) : ±.03 Product Type Features Force Sensor Type : OEM Compression Load Cells Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 25
  • Full Scale Range (NEWT) : 0 - 125
  • Supply Voltage Range (VDC) : 5

Industry Standards


  • IP Rating : IP65

Operation/Application


  • Output Signal Details : 20 mV/V

Other


  • Force Direction : Compression
  • Sensitivity Shift (PCTFSDEGC) : ±.03
  • Zero Shift in CTR (PCTFSDEGC) : ±.03

Product Type Features


  • Force Sensor Type : OEM Compression Load Cells

Usage Conditions


  • Accuracy (PCTFS) : ±.25
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now Datasheet
Force Sensors and Load Cells - ELAF-125N-C30001 - Richardson RFPD
Downers Grove, IL, United States
Force Sensors and Load Cells
ELAF-125N-C30001
Force Sensors and Load Cells ELAF-125N-C30001
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Force Sensors, Load Cells - 223-ELAF-125N-C30001-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells
223-ELAF-125N-C30001-ND
Force Sensors, Load Cells 223-ELAF-125N-C30001-ND
ELAF-B0-125N

ELAF-B0-125N

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number ELAF-125N-C30001 ELAF-125N-C30001 223-ELAF-125N-C30001-ND
Product Name Force Sensors Force Sensors and Load Cells Force Sensors, Load Cells
Operating Temperature -40 to 248 F (-40 to 120 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors, Load Cells - Industrial - 223-EFN10-200KN-S00005-ND - DigiKey
Specs
Force Rating 44969 lbs (20394 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Force Sensors - EFN30-200N-C20003 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Sensors - 20023122-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
Force Sensors - 10201509-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details