Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric
Configuration Features Number of Cores : 1
Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 50 - 95 Compatible Conductor Diameter Range : 7.7 - 12 MM [.303 - .472 INCH ] Compatible Insulation Diameter Range : 20.2 - 25.4 MM [.79 - 1 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 24
Industry Standards Compatible With Approved Standards Products : HD629.1-S3
Operation/Applicatio
n Dead Break Connection Product Type : Elbow Connector with Testpoint
Other Installation Instruction : French
Product Availability Product Availability : France
Product Type Features Bushing Type : 250A Cable Shield Style : Laminated Aluminum Tape Installation Technology : Mechanical Screened : Screened
Body Features
- Compatible Conductor Material : Copper, Aluminum
- Insulation Material : Polymeric
Configuration Features
Dimensions
- Compatible Conductor Cross-Section Range (MMSQ) : 50 - 95
- Compatible Conductor Diameter Range : 7.7 - 12 MM [.303 - .472 INCH ]
- Compatible Insulation Diameter Range : 20.2 - 25.4 MM [.79 - 1 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 24
Industry Standards
- Compatible With Approved Standards Products : HD629.1-S3
Operation/Application
- Dead Break Connection Product Type : Elbow Connector with Testpoint
Other
- Installation Instruction : French
Product Availability
- Product Availability : France
Product Type Features
- Bushing Type : 250A
- Cable Shield Style : Laminated Aluminum Tape
- Installation Technology : Mechanical
- Screened : Screened