TE Connectivity Dead Break Connections EL8272-000

Description
Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 50 - 95 Compatible Insulation Diameter Range : 20.2 - 25.4 MM  [.79 - 1 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : HD629.1-S3 Operation/Applicatio n Dead Break Connection Product Type : Straight Connector with Testpoint Other Installation Instruction : French Product Availability Product Availability : France Product Type Features Bushing Type : 250A Cable Shield Style : Laminated Aluminum Tape Installation Technology : Mechanical Screened : Screened
Request a Quote
Description
Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 50 - 95 Compatible Insulation Diameter Range : 20.2 - 25.4 MM  [.79 - 1 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : HD629.1-S3 Operation/Applicatio n Dead Break Connection Product Type : Straight Connector with Testpoint Other Installation Instruction : French Product Availability Product Availability : France Product Type Features Bushing Type : 250A Cable Shield Style : Laminated Aluminum Tape Installation Technology : Mechanical Screened : Screened
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - EL8272-000 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
EL8272-000
Dead Break Connections EL8272-000
Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 50 - 95 Compatible Insulation Diameter Range : 20.2 - 25.4 MM  [.79 - 1 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : HD629.1-S3 Operation/Applicatio n Dead Break Connection Product Type : Straight Connector with Testpoint Other Installation Instruction : French Product Availability Product Availability : France Product Type Features Bushing Type : 250A Cable Shield Style : Laminated Aluminum Tape Installation Technology : Mechanical Screened : Screened

Body Features


  • Compatible Conductor Material : Copper, Aluminum
  • Insulation Material : Polymeric

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 50 - 95
  • Compatible Insulation Diameter Range : 20.2 - 25.4 MM  [.79 - 1 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 24

Industry Standards


  • Compatible With Approved Standards Products : HD629.1-S3

Operation/Application


  • Dead Break Connection Product Type : Straight Connector with Testpoint

Other


  • Installation Instruction : French

Product Availability


  • Product Availability : France

Product Type Features


  • Bushing Type : 250A
  • Cable Shield Style : Laminated Aluminum Tape
  • Installation Technology : Mechanical
  • Screened : Screened
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EL8272-000
Product Name Dead Break Connections
Mounting Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0020-00B-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details