Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1192478-EL4999-000
Color: Black
Material: Aluminium
Categories: Custom Parts
Alternative Parts (Cross-Reference): TXR40AZ90-1607BI;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Wire/Cable Diameter: 8.9 mm
Max Operating Temperature: 175 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1192478-EL4999-000 |
| Product Name | Custom Parts - Custom Parts (E - I) - EL4999-000 |