Body Features
Dimensions
Electrical Characteristics
Usage Conditions
55 Cable
| TE Connectivity | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Multiconductor Cables | Cable Assemblies |
| Product Number | EL4374-000 | 484-EL4374-000-ND | EL4374-000 |
| Product Name | Twisted Pair Cable | Multiple Conductor Cables | |
| Product Category | Cable | Cable | |
| Cable Insulation | Modified Radiation Cross-linked ETFE Polymer | Tefzel | |
| Cable Conductor | Copper | Copper, Silver Coated | |
| Standards / Certifications | RoHS; EU ELV Compliant | ||
| Rated Voltage | 0.6000 kilovolts |