TE Connectivity Connector Backshells EL4370-000

Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841) Dimensions Cable Entry Diameter : .2 - 28.6 MM  [.01 - 1.13 INCH ] Compatible Cable Diameter Range : 12.7 - 20.5 MM  [.5 - .1 INCH ] Product Length : 26.5 MM  [1.04 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : D38999/24, D38999/26, D38999/42, D38999/20, D38999/46, D38999/47, D38999/40 Operation/Applicatio n Compatible With Connector Shell Size : 21, G Other Entry Size Code : 18 TE Connector Interface Code : 40 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR18AI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841) Dimensions Cable Entry Diameter : .2 - 28.6 MM  [.01 - 1.13 INCH ] Compatible Cable Diameter Range : 12.7 - 20.5 MM  [.5 - .1 INCH ] Product Length : 26.5 MM  [1.04 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : D38999/24, D38999/26, D38999/42, D38999/20, D38999/46, D38999/47, D38999/40 Operation/Applicatio n Compatible With Connector Shell Size : 21, G Other Entry Size Code : 18 TE Connector Interface Code : 40 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR18AI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - EL4370-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
EL4370-000
Connector Backshells EL4370-000
Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841) Dimensions Cable Entry Diameter : .2 - 28.6 MM  [.01 - 1.13 INCH ] Compatible Cable Diameter Range : 12.7 - 20.5 MM  [.5 - .1 INCH ] Product Length : 26.5 MM  [1.04 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : D38999/24, D38999/26, D38999/42, D38999/20, D38999/46, D38999/47, D38999/40 Operation/Applicatio n Compatible With Connector Shell Size : 21, G Other Entry Size Code : 18 TE Connector Interface Code : 40 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR18AI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Zinc Nickel (ASTM B841)

Dimensions


  • Cable Entry Diameter : .2 - 28.6 MM  [.01 - 1.13 INCH ]
  • Compatible Cable Diameter Range : 12.7 - 20.5 MM  [.5 - .1 INCH ]
  • Product Length : 26.5 MM  [1.04 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : D38999/24, D38999/26, D38999/42, D38999/20, D38999/46, D38999/47, D38999/40

Operation/Application


  • Compatible With Connector Shell Size : 21, G

Other


  • Entry Size Code : 18
  • TE Connector Interface Code : 40

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR18AI
  • Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EL4370-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products