TE Connectivity Electromechanical Relays & Contactors EL215E2HD

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin Dimensions Product Height : 25.7 MM  [1.012 INCH ] Product Length : 43.6 MM  [1.717 INCH ] Product Width : 13.3 MM  [.524 INCH ] Electrical Characteristics Coil Resistance (OHM) : 300 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 15 Contact Switching Voltage (Max) (VAC) : 115, 200 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin Dimensions Product Height : 25.7 MM  [1.012 INCH ] Product Length : 43.6 MM  [1.717 INCH ] Product Width : 13.3 MM  [.524 INCH ] Electrical Characteristics Coil Resistance (OHM) : 300 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 15 Contact Switching Voltage (Max) (VAC) : 115, 200 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EL215 series is a hermetically sealed, 2PDT magnetic latching relay designed for severe environment applications in rail, aerospace, and ground vehicles, built to MIL-PRF-83536. It has a physical dimension of 26.0 x 13.3 x 25.7 mm and weighs 40.9 grams for non-Mounting Code 4 variants. The relay operates with 28 Vdc coils, has a contact current rating of 15 A, and supports switching voltages up to 115/200 Vac. It provides an operate time of 10 ms maximum, a mechanical life of 400,000 cycles, and operates across a temperature range of -70°C to +125°C. The device meets dielectric strength requirements of up to 1,500 V rms and maintains insulation resistance of at least 100 MΩ at 500 Vdc. Hermetic sealing is rated at 1×10⁻⁸ atm·cm³/s.

Datasheet Summary
Powered by GS/AI

The EL215 series is a hermetically sealed, 2PDT magnetic latching relay designed for severe environment applications in rail, aerospace, and ground vehicles, built to MIL-PRF-83536. It has a physical dimension of 26.0 x 13.3 x 25.7 mm and weighs 40.9 grams for non-Mounting Code 4 variants. The relay operates with 28 Vdc coils, has a contact current rating of 15 A, and supports switching voltages up to 115/200 Vac. It provides an operate time of 10 ms maximum, a mechanical life of 400,000 cycles, and operates across a temperature range of -70°C to +125°C. The device meets dielectric strength requirements of up to 1,500 V rms and maintains insulation resistance of at least 100 MΩ at 500 Vdc. Hermetic sealing is rated at 1×10⁻⁸ atm·cm³/s.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - EL215E2HD - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
EL215E2HD
Electromechanical Relays & Contactors EL215E2HD
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin Dimensions Product Height : 25.7 MM  [1.012 INCH ] Product Length : 43.6 MM  [1.717 INCH ] Product Width : 13.3 MM  [.524 INCH ] Electrical Characteristics Coil Resistance (OHM) : 300 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 15 Contact Switching Voltage (Max) (VAC) : 115, 200 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO

Contact Features


  • Contact Material : Silver Cadmium Oxide
  • Terminal Plating : Tin

Dimensions


  • Product Height : 25.7 MM  [1.012 INCH ]
  • Product Length : 43.6 MM  [1.717 INCH ]
  • Product Width : 13.3 MM  [.524 INCH ]

Electrical Characteristics


  • Coil Resistance (OHM) : 300
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 15
  • Contact Switching Voltage (Max) (VAC) : 115, 200

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >10 - ≤16
  • Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ]
  • Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ]

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number EL215E2HD
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393130-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 176 F (-55 to 80 C)
AC Voltage 600 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393240-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
6 suppliers
Electromechanical Relays & Contactors - 1-1414147-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
View Details
4 suppliers
Power Relays - 1-1393122-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 0.8500 watts
View Details
2 suppliers