TE Connectivity Electromechanical Relays & Contactors EL205E2MD

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Gold Dimensions Product Height : 16.3 MM  [.642 INCH ] Product Length : 32.5 MM  [1.279 INCH ] Product Width : 10.4 MM  [.409 INCH ] Electrical Characteristics Coil Resistance (OHM) : 18 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 5 Contact Switching Voltage (Max) (VAC) : 115, 200 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Gold Dimensions Product Height : 16.3 MM  [.642 INCH ] Product Length : 32.5 MM  [1.279 INCH ] Product Width : 10.4 MM  [.409 INCH ] Electrical Characteristics Coil Resistance (OHM) : 18 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 5 Contact Switching Voltage (Max) (VAC) : 115, 200 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EL205E2MD is a hermetically sealed, 2PDT magnetic latching relay designed for aerospace, military, and marine applications, built to MIL-PRF-83536. It measures 10.4 x 20.6 x 16.3 mm and weighs 16.3 grams. The relay has a 28 Vdc coil with a resistance of 730 Ω ±10% at +25°C, and operates with a maximum latch and reset voltage of 14.5 Vdc at +25°C. Contact rating is 5 A for resistive, inductive, and motor loads at 115/200 Vac, 400 Hz, and 28 Vdc. Contact switch time is 4 ms max, with a mechanical life of up to 400,000 cycles. It withstands temperatures from -70°C to +125°C, 30g vibration, and 200g shock. Terminal plating is tin, as specified by the M terminal code.

Datasheet Summary
Powered by GS/AI

The EL205E2MD is a hermetically sealed, 2PDT magnetic latching relay designed for aerospace, military, and marine applications, built to MIL-PRF-83536. It measures 10.4 x 20.6 x 16.3 mm and weighs 16.3 grams. The relay has a 28 Vdc coil with a resistance of 730 Ω ±10% at +25°C, and operates with a maximum latch and reset voltage of 14.5 Vdc at +25°C. Contact rating is 5 A for resistive, inductive, and motor loads at 115/200 Vac, 400 Hz, and 28 Vdc. Contact switch time is 4 ms max, with a mechanical life of up to 400,000 cycles. It withstands temperatures from -70°C to +125°C, 30g vibration, and 200g shock. Terminal plating is tin, as specified by the M terminal code.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - EL205E2MD - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
EL205E2MD
Electromechanical Relays & Contactors EL205E2MD
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Gold Dimensions Product Height : 16.3 MM  [.642 INCH ] Product Length : 32.5 MM  [1.279 INCH ] Product Width : 10.4 MM  [.409 INCH ] Electrical Characteristics Coil Resistance (OHM) : 18 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 5 Contact Switching Voltage (Max) (VAC) : 115, 200 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO

Contact Features


  • Contact Material : Silver Cadmium Oxide
  • Terminal Plating : Gold

Dimensions


  • Product Height : 16.3 MM  [.642 INCH ]
  • Product Length : 32.5 MM  [1.279 INCH ]
  • Product Width : 10.4 MM  [.409 INCH ]

Electrical Characteristics


  • Coil Resistance (OHM) : 18
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 5
  • Contact Switching Voltage (Max) (VAC) : 115, 200

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >2 - ≤5
  • Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ]

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Buy Now Datasheet
Power Relays, Over 2 Amps - 41-EL205E2MD-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
41-EL205E2MD-ND
Power Relays, Over 2 Amps 41-EL205E2MD-ND
EL205E2MD=RELAY

EL205E2MD=RELAY

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electromechanical Relays Electromechanical Relays
Product Number EL205E2MD 41-EL205E2MD-ND
Product Name Electromechanical Relays & Contactors Power Relays, Over 2 Amps
Approvals Not Yet Reviewed for EU ELV
Operating Temp -94 to 257 F (-70 to 125 C) -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
DC Coil Voltage 28 volts 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415547-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
Power Relays - 1-1393100-5 - TE Connectivity
Specs
Mounting Panel
Poles Four Pole (4P)
Number if >4 4 #
View Details
Electromechanical Relays & Contactors - 1-1393224-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Relays - Power Relays, Over 2 Amps - 1-1415033-1 - Acme Chip Technology Co., Limited
Specs
Poles Single Pole (SP)
Throw Double Throw
DC Coil Voltage 24 volts
View Details
2 suppliers