TE Connectivity Force Sensors EL20-16KN-S20023

Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 3200 Full Scale Range (NEWT) : 0 - 16000 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±1.5 mV/V Other Force Direction : Tension Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±1/50 Product Type Features Force Sensor Type : Automotive Load Cells Usage Conditions Accuracy (PCTFS) : ±3 Operating Temperature Range : -40 - 120 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 3200 Full Scale Range (NEWT) : 0 - 16000 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±1.5 mV/V Other Force Direction : Tension Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±1/50 Product Type Features Force Sensor Type : Automotive Load Cells Usage Conditions Accuracy (PCTFS) : ±3 Operating Temperature Range : -40 - 120 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - EL20-16KN-S20023 - TE Connectivity
Berwyn, PA, United States
Force Sensors
EL20-16KN-S20023
Force Sensors EL20-16KN-S20023
Electrical Characteristics Full Scale Range (LBF) : 0 - 3200 Full Scale Range (NEWT) : 0 - 16000 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±1.5 mV/V Other Force Direction : Tension Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±1/50 Product Type Features Force Sensor Type : Automotive Load Cells Usage Conditions Accuracy (PCTFS) : ±3 Operating Temperature Range : -40 - 120 DEGC  [-40 - 176 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 0 - 3200
  • Full Scale Range (NEWT) : 0 - 16000
  • Supply Voltage Range (VDC) : 10

Industry Standards


  • IP Rating : IP50

Operation/Application


  • Output Signal Details : ±1.5 mV/V

Other


  • Force Direction : Tension
  • Sensitivity Shift (PCTFSDEGC) : ±1/50
  • Zero Shift in CTR (PCTFSDEGC) : ±1/50

Product Type Features


  • Force Sensor Type : Automotive Load Cells

Usage Conditions


  • Accuracy (PCTFS) : ±3
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 176 DEGF ]
Buy Now Datasheet
Force Sensors, Load Cells - 223-EL20-16KN-S20023-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells
223-EL20-16KN-S20023-ND
Force Sensors, Load Cells 223-EL20-16KN-S20023-ND
SEN FORCE 1631.55KGF DIAPHRAGM

SEN FORCE 1631.55KGF DIAPHRAGM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Force and Load Sensors Force and Load Sensors
Product Number EL20-16KN-S20023 223-EL20-16KN-S20023-ND
Product Name Force Sensors Force Sensors, Load Cells
Operating Temperature -40 to 248 F (-40 to 120 C) -40 to 248 F (-40 to 120 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - 20023688-01 - TE Connectivity
Specs
Operating Temperature -40 to 203 F (-40 to 95 C)
View Details
2 suppliers
Force Sensors, Load Cells - Industrial - 223-EFN30-500N-C20021-ND - DigiKey
Specs
Force Rating 112 lbs (50.98 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Force Sensors - 20012427-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Sensors - 20022224-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers