TE Connectivity Industrial Circular Connectors EKUB201NN00330602000

Description
TE Connectivity EKUB201NN00330602000
Request a Quote Datasheet
Description
TE Connectivity EKUB201NN00330602000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2515775 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2515775
Industrial Circular Connectors 2515775
TE Connectivity EKUB201NN00330602000

TE Connectivity EKUB201NN00330602000

Supplier's Site
Industrial Circular Connectors - 2515774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2515774
Industrial Circular Connectors 2515774
TE Connectivity EKUB201NN00330602000

TE Connectivity EKUB201NN00330602000

Supplier's Site
Circular Connector, Rcpt, 9Pos, Flange; Product Range Intercontec - Te Connectivity - 74AH0217 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 9Pos, Flange; Product Range Intercontec - Te Connectivity
74AH0217
Circular Connector, Rcpt, 9Pos, Flange; Product Range Intercontec - Te Connectivity 74AH0217
CIRCULAR CONNECTOR, RCPT, 9POS, FLANGE; Product Range:ytec itec 915 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 9POS, FLANGE; Product Range:ytec itec 915 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2515775 74AH0217
Product Name Industrial Circular Connectors Circular Connector, Rcpt, 9Pos, Flange; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAS6 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G42 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 42 to 500 volts
View Details