TE Connectivity Circular Conn, Rcpt, 9Pos, Cable; Product Range Intercontec - Te Connectivity EKUB201NN00320500000

Description
CIRCULAR CONN, RCPT, 9POS, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Push-Pull; Contact Plating:-RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 9POS, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Push-Pull; Contact Plating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 9Pos, Cable; Product Range Intercontec - Te Connectivity - 31AJ4180 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 9Pos, Cable; Product Range Intercontec - Te Connectivity
31AJ4180
Circular Conn, Rcpt, 9Pos, Cable; Product Range Intercontec - Te Connectivity 31AJ4180
CIRCULAR CONN, RCPT, 9POS, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Push-Pull; Contact Plating:-RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 9POS, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Push-Pull; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31AJ4180
Product Name Circular Conn, Rcpt, 9Pos, Cable; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details