TE Connectivity Industrial Circular Connectors EKUA201NN00340500000

Description
TE Connectivity EKUA201NN00340500000
Request a Quote Datasheet
Description
TE Connectivity EKUA201NN00340500000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2515772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2515772
Industrial Circular Connectors 2515772
TE Connectivity EKUA201NN00340500000

TE Connectivity EKUA201NN00340500000

Supplier's Site
Industrial Circular Connectors - 2515773 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2515773
Industrial Circular Connectors 2515773
TE Connectivity EKUA201NN00340500000

TE Connectivity EKUA201NN00340500000

Supplier's Site
Circular Connector, Rcpt, 9Pos, Cable; Product Range Intercontec - Te Connectivity - 74AH0216 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 9Pos, Cable; Product Range Intercontec - Te Connectivity
74AH0216
Circular Connector, Rcpt, 9Pos, Cable; Product Range Intercontec - Te Connectivity 74AH0216
CIRCULAR CONNECTOR, RCPT, 9POS, CABLE; Product Range:ytec itec 915 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 9POS, CABLE; Product Range:ytec itec 915 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2515772 74AH0216
Product Name Industrial Circular Connectors Circular Connector, Rcpt, 9Pos, Cable; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190331 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 75 Degrees
Termination Crimp
View Details
Circular Connector Accessories - 1734-1940-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Cable Connectors - NCS-FG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details