TE Connectivity Industrial Circular Connectors EKUA001NN00320001000

Description
TE Connectivity EKUA001NN00320001000
Request a Quote Datasheet
Description
TE Connectivity EKUA001NN00320001000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2515768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2515768
Industrial Circular Connectors 2515768
TE Connectivity EKUA001NN00320001000

TE Connectivity EKUA001NN00320001000

Supplier's Site
Industrial Circular Connectors - 2515769 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2515769
Industrial Circular Connectors 2515769
TE Connectivity EKUA001NN00320001000

TE Connectivity EKUA001NN00320001000

Supplier's Site
Circular Connector, Rcpt, 12Pos, Cable; Product Range Intercontec - Te Connectivity - 74AH0214 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 12Pos, Cable; Product Range Intercontec - Te Connectivity
74AH0214
Circular Connector, Rcpt, 12Pos, Cable; Product Range Intercontec - Te Connectivity 74AH0214
CIRCULAR CONNECTOR, RCPT, 12POS, CABLE; Product Range:ytec itec 615 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 12POS, CABLE; Product Range:ytec itec 615 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2515768 74AH0214
Product Name Industrial Circular Connectors Circular Connector, Rcpt, 12Pos, Cable; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A54000-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Plug connector - NPQH-D-Q10-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details