TE Connectivity
Twisted Pair Cable
EK9553-000
Description
Body Features Conductor Material : Silver-Coated High Strength Copper Alloy Wire & Cable Insulation Material : Radiation-Crosslinke
d, Modified ETFE
Dimensions Wire Size (MMSQ) : .82 Wire Size (AWG) : 18
Usage Conditions Cable Type : Spec 55A Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Conductor Material : Silver-Coated High Strength Copper Alloy Wire & Cable Insulation Material : Radiation-Crosslinke
d, Modified ETFE
Dimensions Wire Size (MMSQ) : .82 Wire Size (AWG) : 18
Usage Conditions Cable Type : Spec 55A Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Conductor Material : Silver-Coated High Strength Copper Alloy Wire & Cable Insulation Material : Radiation-Crosslinke
d, Modified ETFE
Dimensions Wire Size (MMSQ) : .82 Wire Size (AWG) : 18
Usage Conditions Cable Type : Spec 55A Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
- Conductor Material : Silver-Coated High Strength Copper Alloy
- Wire & Cable Insulation Material : Radiation-Crosslinked, Modified ETFE
Dimensions
- Wire Size (MMSQ) : .82
- Wire Size (AWG) : 18
Usage Conditions
- Cable Type : Spec 55A
- Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Multiconductor Cables |
|
Product Number
|
EK9553-000 |
|
Product Name
|
Twisted Pair Cable |
|
Product Category
|
Cable
|
|
Cable Insulation
|
Radiation-Crosslinked, Modified ETFE
|
|
Cable Conductor
|
Copper
|
|
Standards / Certifications
|
RoHS; Not Yet Reviewed for EU ELV
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Category
Cable
Cable Insulation
Modified Radiation Cross-linked ETFE Polymer
Cable Conductor
Copper
View Details
2 suppliers
Cable Insulation
Polyvinyl Chloride; PVC
Cable Conductor
Copper
Standards / Certifications
RoHS; EU ELV Compliant
View Details
2 suppliers
Product Category
Cable Assembly
Cable Conductor
Copper
Standards / Certifications
EU ELV Compliant
View Details
4 suppliers
Product Category
Cable
Cable Insulation
Modified Radiation Cross-linked ETFE Polymer
Cable Conductor
Copper
View Details