TE Connectivity Connector Backshells EK9384-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Zinc Cobalt Contact Features Primary Product Underplating Material : Electroless Nickel Dimensions Cable Entry Diameter : .2 - 11.1 MM  [.01 - .44 INCH ] Compatible Cable Diameter Range : 5.6 - 8.9 MM  [.219 - .35 INCH ] Product Length : 30.5 MM  [1.2 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : NAS 1694, M83723/92, M83723/95, M83723/07, M83723/76, M83723/91, NAS 1653, AS34641, M83723/67, NAS 1701, M83723/37, M83723/42, M83723/82, M83723/01, M83723/72, NAS 1702, AS34001, AS34011, M83723/97, M83723/41, M83723/08, M83723/75, MS3474, NAS 1652, AS34241, NAS 1599, NAS 1651, M83723/86, NAS 1650, M83723/03, MS3475, MS3476, MS3472, M83723/38, M83723/74, M83723/39, AS34091, AS34681, M83723/71, M83723/96, M83723/49, M83723/73, NAS 1641, NAS 1693, NAS 1700, AS34511, MS3459, M83723/69, M83723/78, AS34121, M83723/36, M83723/66, M83723/65, NAS 1699, M83723/83, AS34541, NAS 1643, AS34501, M83723/40, M83723/04, AS34561, MS3470, M83723/43, AS34461, AS34671, M83723/06, M83723/05, M83723/48, M83723/77, M83723/02, M83723/68, M83723/98, M83723/84, M83723/85, MS3471, AS34081, NAS 1692, M83723/14, NAS 1642, AS34061, M83723/87, AS34041, M83723/13 Operation/Applicatio n Compatible With Connector Shell Size : 12, 14, 14S Other Entry Size Code : 07 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR07BI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Zinc Cobalt Contact Features Primary Product Underplating Material : Electroless Nickel Dimensions Cable Entry Diameter : .2 - 11.1 MM  [.01 - .44 INCH ] Compatible Cable Diameter Range : 5.6 - 8.9 MM  [.219 - .35 INCH ] Product Length : 30.5 MM  [1.2 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : NAS 1694, M83723/92, M83723/95, M83723/07, M83723/76, M83723/91, NAS 1653, AS34641, M83723/67, NAS 1701, M83723/37, M83723/42, M83723/82, M83723/01, M83723/72, NAS 1702, AS34001, AS34011, M83723/97, M83723/41, M83723/08, M83723/75, MS3474, NAS 1652, AS34241, NAS 1599, NAS 1651, M83723/86, NAS 1650, M83723/03, MS3475, MS3476, MS3472, M83723/38, M83723/74, M83723/39, AS34091, AS34681, M83723/71, M83723/96, M83723/49, M83723/73, NAS 1641, NAS 1693, NAS 1700, AS34511, MS3459, M83723/69, M83723/78, AS34121, M83723/36, M83723/66, M83723/65, NAS 1699, M83723/83, AS34541, NAS 1643, AS34501, M83723/40, M83723/04, AS34561, MS3470, M83723/43, AS34461, AS34671, M83723/06, M83723/05, M83723/48, M83723/77, M83723/02, M83723/68, M83723/98, M83723/84, M83723/85, MS3471, AS34081, NAS 1692, M83723/14, NAS 1642, AS34061, M83723/87, AS34041, M83723/13 Operation/Applicatio n Compatible With Connector Shell Size : 12, 14, 14S Other Entry Size Code : 07 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR07BI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - EK9384-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
EK9384-000
Connector Backshells EK9384-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Zinc Cobalt Contact Features Primary Product Underplating Material : Electroless Nickel Dimensions Cable Entry Diameter : .2 - 11.1 MM  [.01 - .44 INCH ] Compatible Cable Diameter Range : 5.6 - 8.9 MM  [.219 - .35 INCH ] Product Length : 30.5 MM  [1.2 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : NAS 1694, M83723/92, M83723/95, M83723/07, M83723/76, M83723/91, NAS 1653, AS34641, M83723/67, NAS 1701, M83723/37, M83723/42, M83723/82, M83723/01, M83723/72, NAS 1702, AS34001, AS34011, M83723/97, M83723/41, M83723/08, M83723/75, MS3474, NAS 1652, AS34241, NAS 1599, NAS 1651, M83723/86, NAS 1650, M83723/03, MS3475, MS3476, MS3472, M83723/38, M83723/74, M83723/39, AS34091, AS34681, M83723/71, M83723/96, M83723/49, M83723/73, NAS 1641, NAS 1693, NAS 1700, AS34511, MS3459, M83723/69, M83723/78, AS34121, M83723/36, M83723/66, M83723/65, NAS 1699, M83723/83, AS34541, NAS 1643, AS34501, M83723/40, M83723/04, AS34561, MS3470, M83723/43, AS34461, AS34671, M83723/06, M83723/05, M83723/48, M83723/77, M83723/02, M83723/68, M83723/98, M83723/84, M83723/85, MS3471, AS34081, NAS 1692, M83723/14, NAS 1642, AS34061, M83723/87, AS34041, M83723/13 Operation/Applicatio n Compatible With Connector Shell Size : 12, 14, 14S Other Entry Size Code : 07 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR07BI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 48

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Zinc Cobalt

Contact Features


  • Primary Product Underplating Material : Electroless Nickel

Dimensions


  • Cable Entry Diameter : .2 - 11.1 MM  [.01 - .44 INCH ]
  • Compatible Cable Diameter Range : 5.6 - 8.9 MM  [.219 - .35 INCH ]
  • Product Length : 30.5 MM  [1.2 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : NAS 1694, M83723/92, M83723/95, M83723/07, M83723/76, M83723/91, NAS 1653, AS34641, M83723/67, NAS 1701, M83723/37, M83723/42, M83723/82, M83723/01, M83723/72, NAS 1702, AS34001, AS34011, M83723/97, M83723/41, M83723/08, M83723/75, MS3474, NAS 1652, AS34241, NAS 1599, NAS 1651, M83723/86, NAS 1650, M83723/03, MS3475, MS3476, MS3472, M83723/38, M83723/74, M83723/39, AS34091, AS34681, M83723/71, M83723/96, M83723/49, M83723/73, NAS 1641, NAS 1693, NAS 1700, AS34511, MS3459, M83723/69, M83723/78, AS34121, M83723/36, M83723/66, M83723/65, NAS 1699, M83723/83, AS34541, NAS 1643, AS34501, M83723/40, M83723/04, AS34561, MS3470, M83723/43, AS34461, AS34671, M83723/06, M83723/05, M83723/48, M83723/77, M83723/02, M83723/68, M83723/98, M83723/84, M83723/85, MS3471, AS34081, NAS 1692, M83723/14, NAS 1642, AS34061, M83723/87, AS34041, M83723/13

Operation/Application


  • Compatible With Connector Shell Size : 12, 14, 14S

Other


  • Entry Size Code : 07
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR07BI
  • Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 48
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EK9384-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products