TE Connectivity Connector Backshells EK9367-000

Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841) Dimensions Cable Entry Diameter : .2 - 38.1 MM  [.01 - 1.5 INCH ] Compatible Cable Diameter Range : 19.1 - 30.5 MM  [.75 - 1.2 INCH ] Product Length : 35 MM  [1.37 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : D38999/42, D38999/40, D38999/20, D38999/47, D38999/26, D38999/46, D38999/24 Operation/Applicatio n Compatible With Connector Shell Size : F, 19 Other Entry Size Code : 24 TE Connector Interface Code : 40 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR24BI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841) Dimensions Cable Entry Diameter : .2 - 38.1 MM  [.01 - 1.5 INCH ] Compatible Cable Diameter Range : 19.1 - 30.5 MM  [.75 - 1.2 INCH ] Product Length : 35 MM  [1.37 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : D38999/42, D38999/40, D38999/20, D38999/47, D38999/26, D38999/46, D38999/24 Operation/Applicatio n Compatible With Connector Shell Size : F, 19 Other Entry Size Code : 24 TE Connector Interface Code : 40 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR24BI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - EK9367-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
EK9367-000
Connector Backshells EK9367-000
Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841) Dimensions Cable Entry Diameter : .2 - 38.1 MM  [.01 - 1.5 INCH ] Compatible Cable Diameter Range : 19.1 - 30.5 MM  [.75 - 1.2 INCH ] Product Length : 35 MM  [1.37 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : D38999/42, D38999/40, D38999/20, D38999/47, D38999/26, D38999/46, D38999/24 Operation/Applicatio n Compatible With Connector Shell Size : F, 19 Other Entry Size Code : 24 TE Connector Interface Code : 40 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR24BI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Zinc Nickel (ASTM B841)

Dimensions


  • Cable Entry Diameter : .2 - 38.1 MM  [.01 - 1.5 INCH ]
  • Compatible Cable Diameter Range : 19.1 - 30.5 MM  [.75 - 1.2 INCH ]
  • Product Length : 35 MM  [1.37 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : D38999/42, D38999/40, D38999/20, D38999/47, D38999/26, D38999/46, D38999/24

Operation/Application


  • Compatible With Connector Shell Size : F, 19

Other


  • Entry Size Code : 24
  • TE Connector Interface Code : 40

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR24BI
  • Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EK9367-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Data Bus Connectors - 026637-000 - TE Connectivity
Specs
Termination Solder
View Details