Body Features Insulation Material : XLPE/EPR Number of Sheds : 7
Configuration Features Number of Cores : 1
Dimensions Compatible Conductor Range (AWGKC) : 1000 - 1250 Compatible Insulation Diameter Range : 37.84 - 55.88 MM [1.49 - 2.2 INCH ] Sheath Outside Diameter : 42 MM [1.653 INCH ] Shed Inside Diameter : 73 - 100 MM [2.874 - 3.937 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 36
Industry Standards Compatible With Approved Standards Products : CENELEC HD 629.1, IEC 60502-4
Operation/Applicatio
n Power Component Application Type : Indoor
Other Installation Instruction : English
Product Availability Product Availability : Asia, Europe, Middle East & Africa, Americas, China, Australia, New Zealand & Pacific Islands
Product Type Features Cable Shield Style : Wire Installation Technology : Cold Shrink Power Component Options : Mechanical Lug Included (Shield), Mechanical Connectors Included, Mechanical Lug Included (M12, Conductor) Shelf Life : 3 Years
Usage Conditions Operating Temperature Range : -40 - 40 DEGC [-40 - 104 DEGF ]
Body Features
- Insulation Material : XLPE/EPR
- Number of Sheds : 7
Configuration Features
Dimensions
- Compatible Conductor Range (AWGKC) : 1000 - 1250
- Compatible Insulation Diameter Range : 37.84 - 55.88 MM [1.49 - 2.2 INCH ]
- Sheath Outside Diameter : 42 MM [1.653 INCH ]
- Shed Inside Diameter : 73 - 100 MM [2.874 - 3.937 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 36
Industry Standards
- Compatible With Approved Standards Products : CENELEC HD 629.1, IEC 60502-4
Operation/Application
- Power Component Application Type : Indoor
Other
- Installation Instruction : English
Product Availability
- Product Availability : Asia, Europe, Middle East & Africa, Americas, China, Australia, New Zealand & Pacific Islands
Product Type Features
- Cable Shield Style : Wire
- Installation Technology : Cold Shrink
- Power Component Options : Mechanical Lug Included (Shield), Mechanical Connectors Included, Mechanical Lug Included (M12, Conductor)
- Shelf Life : 3 Years
Usage Conditions
- Operating Temperature Range : -40 - 40 DEGC [-40 - 104 DEGF ]