TE Connectivity Power Cable Terminations EK7005-000

Description
Body Features Insulation Material : XLPE/EPR Number of Sheds : 7 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 4/0 - 500 Compatible Insulation Diameter Range : 21.59 - 36.83 MM  [.85 - 1.45 INCH ] Sheath Outside Diameter : 56 MM  [2.204 INCH ] Shed Inside Diameter : 73 - 100 MM  [2.874 - 3.937 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Industry Standards Compatible With Approved Standards Products : IEC 60502-4, CENELEC HD 629.1 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : English Product Availability Product Availability : Asia, China, Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa Product Type Features Cable Shield Style : Wire Installation Technology : Cold Shrink Power Component Options : Mechanical Lug Included (M16, Conductor), Mechanical Lug Included (Shield), Mechanical Connectors Included Shelf Life : 3 Years Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : XLPE/EPR Number of Sheds : 7 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 4/0 - 500 Compatible Insulation Diameter Range : 21.59 - 36.83 MM  [.85 - 1.45 INCH ] Sheath Outside Diameter : 56 MM  [2.204 INCH ] Shed Inside Diameter : 73 - 100 MM  [2.874 - 3.937 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Industry Standards Compatible With Approved Standards Products : IEC 60502-4, CENELEC HD 629.1 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : English Product Availability Product Availability : Asia, China, Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa Product Type Features Cable Shield Style : Wire Installation Technology : Cold Shrink Power Component Options : Mechanical Lug Included (M16, Conductor), Mechanical Lug Included (Shield), Mechanical Connectors Included Shelf Life : 3 Years Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - EK7005-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
EK7005-000
Power Cable Terminations EK7005-000
Body Features Insulation Material : XLPE/EPR Number of Sheds : 7 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 4/0 - 500 Compatible Insulation Diameter Range : 21.59 - 36.83 MM  [.85 - 1.45 INCH ] Sheath Outside Diameter : 56 MM  [2.204 INCH ] Shed Inside Diameter : 73 - 100 MM  [2.874 - 3.937 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Industry Standards Compatible With Approved Standards Products : IEC 60502-4, CENELEC HD 629.1 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : English Product Availability Product Availability : Asia, China, Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa Product Type Features Cable Shield Style : Wire Installation Technology : Cold Shrink Power Component Options : Mechanical Lug Included (M16, Conductor), Mechanical Lug Included (Shield), Mechanical Connectors Included Shelf Life : 3 Years Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]

Body Features


  • Insulation Material : XLPE/EPR
  • Number of Sheds : 7

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Range (AWGKC) : 4/0 - 500
  • Compatible Insulation Diameter Range : 21.59 - 36.83 MM  [.85 - 1.45 INCH ]
  • Sheath Outside Diameter : 56 MM  [2.204 INCH ]
  • Shed Inside Diameter : 73 - 100 MM  [2.874 - 3.937 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 36

Industry Standards


  • Compatible With Approved Standards Products : IEC 60502-4, CENELEC HD 629.1

Operation/Application


  • Power Component Application Type : Indoor

Other


  • Installation Instruction : English

Product Availability


  • Product Availability : Asia, China, Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa

Product Type Features


  • Cable Shield Style : Wire
  • Installation Technology : Cold Shrink
  • Power Component Options : Mechanical Lug Included (M16, Conductor), Mechanical Lug Included (Shield), Mechanical Connectors Included
  • Shelf Life : 3 Years

Usage Conditions


  • Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number EK7005-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Coax Cable Termination - 100291-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
Power Cable Terminations - 2259750-5 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Coax Terminators - 1-221629-6 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
Standards and Certifications RoHS
View Details
2 suppliers
SolderSleeve Shield Terminators - 268503-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details