TE Connectivity Hook Up Wire EK5817-000

Description
Body Features Hook Up Wire Conductor Material : Silver-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : White Dimensions Wire Size (AWG) : 16 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Hook Up Wire Cable Type : Spec 80 Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Silver-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : White Dimensions Wire Size (AWG) : 16 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Hook Up Wire Cable Type : Spec 80 Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - EK5817-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
EK5817-000
Hook Up Wire EK5817-000
Body Features Hook Up Wire Conductor Material : Silver-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : White Dimensions Wire Size (AWG) : 16 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Hook Up Wire Cable Type : Spec 80 Usage Conditions Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Hook Up Wire Conductor Material : Silver-Coated Copper
  • Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Hook Up Wire Wire Color : White

Dimensions


  • Wire Size (AWG) : 16

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600

Product Type Features


  • Hook Up Wire Cable Type : Spec 80

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number EK5817-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 113963-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1107903001 - TE Connectivity
Specs
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
International 4 mm² (0.0062 in²)
View Details
Primary Wire - 1173473001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 4 mm² (0.0062 in²)
View Details
Primary Wire - 1786063001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.7500 mm² (0.0012 in²)
View Details