TE Connectivity Connector Backshells EK4915-000

Description
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Cadmium Dimensions Cable Entry Diameter : 15.8 MM  [.622 INCH ] Compatible Cable Diameter Range (MM) : 0 - 15.8 Product Length : 40.2 MM  [1.58 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 17 Other Entry Size Code : 10 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Cadmium Dimensions Cable Entry Diameter : 15.8 MM  [.622 INCH ] Compatible Cable Diameter Range (MM) : 0 - 15.8 Product Length : 40.2 MM  [1.58 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 17 Other Entry Size Code : 10 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - EK4915-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
EK4915-000
Connector Backshells EK4915-000
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Cadmium Dimensions Cable Entry Diameter : 15.8 MM  [.622 INCH ] Compatible Cable Diameter Range (MM) : 0 - 15.8 Product Length : 40.2 MM  [1.58 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 17 Other Entry Size Code : 10 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium

Dimensions


  • Cable Entry Diameter : 15.8 MM  [.622 INCH ]
  • Compatible Cable Diameter Range (MM) : 0 - 15.8
  • Product Length : 40.2 MM  [1.58 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 17

Other


  • Entry Size Code : 10

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now
Connector Backshell - EK4915-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
EK4915-000
Connector Backshell EK4915-000
Band Strap Backshells

Band Strap Backshells

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number EK4915-000 EK4915-000
Product Name Connector Backshells Connector Backshell
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 024104-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers
Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details