TE Connectivity Connector Backshells EK4883-000

Description
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Cadmium Dimensions Cable Entry Diameter : 12.7 MM  [.5 INCH ] Compatible Cable Diameter Range : 0 - 12.7 MM  [0 - .5 INCH ] Product Length : 30 MM  [1.18 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 13 Other Entry Size Code : 08 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Cadmium Dimensions Cable Entry Diameter : 12.7 MM  [.5 INCH ] Compatible Cable Diameter Range : 0 - 12.7 MM  [0 - .5 INCH ] Product Length : 30 MM  [1.18 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 13 Other Entry Size Code : 08 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - EK4883-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
EK4883-000
Connector Backshells EK4883-000
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Cadmium Dimensions Cable Entry Diameter : 12.7 MM  [.5 INCH ] Compatible Cable Diameter Range : 0 - 12.7 MM  [0 - .5 INCH ] Product Length : 30 MM  [1.18 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 13 Other Entry Size Code : 08 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium

Dimensions


  • Cable Entry Diameter : 12.7 MM  [.5 INCH ]
  • Compatible Cable Diameter Range : 0 - 12.7 MM  [0 - .5 INCH ]
  • Product Length : 30 MM  [1.18 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 13

Other


  • Entry Size Code : 08

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet
Connector Backshell - EK4883-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
EK4883-000
Connector Backshell EK4883-000
Band Strap Backshells

Band Strap Backshells

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number EK4883-000 EK4883-000
Product Name Connector Backshells Connector Backshell
Unlock Full Specs
to access all available technical data

Similar Products