TE Connectivity Connector Backshells EK4855-000

Description
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter (MM) : 9.5 Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 11 Other Entry Size Code : 06 TE Connector Interface Code : H Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Spring
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter (MM) : 9.5 Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 11 Other Entry Size Code : 06 TE Connector Interface Code : H Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Spring
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - EK4855-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
EK4855-000
Connector Backshells EK4855-000
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter (MM) : 9.5 Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 11 Other Entry Size Code : 06 TE Connector Interface Code : H Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Spring

Body Features


  • Primary Product Material : Aluminum Alloy

Dimensions


  • Cable Entry Diameter (MM) : 9.5

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 11

Other


  • Entry Size Code : 06
  • TE Connector Interface Code : H

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
  • Termination Device Type : Spring
Buy Now Datasheet
Connector Backshell - EK4855-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
EK4855-000
Connector Backshell EK4855-000
Other Screened, inc Magnaform and Multi

Other Screened, inc Magnaform and Multi

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number EK4855-000 EK4855-000
Product Name Connector Backshells Connector Backshell
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0044-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Eurocard Connectors - 024070-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
View Details
3 suppliers