TE Connectivity Connector Backshells EK4777-000

Description
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter (MM) : 12.7 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 13 Other Connector Interface Specification : MIL-DTL-38999 Series III & IV Entry Size Code : 08 TE Connector Interface Code : H Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Braided
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter (MM) : 12.7 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 13 Other Connector Interface Specification : MIL-DTL-38999 Series III & IV Entry Size Code : 08 TE Connector Interface Code : H Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Braided
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - EK4777-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
EK4777-000
Connector Backshells EK4777-000
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter (MM) : 12.7 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 13 Other Connector Interface Specification : MIL-DTL-38999 Series III & IV Entry Size Code : 08 TE Connector Interface Code : H Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Braided

Body Features


  • Primary Product Material : Aluminum Alloy

Dimensions


  • Cable Entry Diameter (MM) : 12.7

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 13

Other


  • Connector Interface Specification : MIL-DTL-38999 Series III & IV
  • Entry Size Code : 08
  • TE Connector Interface Code : H

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
  • Termination Device Type : Braided
Buy Now Datasheet
Connector Backshell - EK4777-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
EK4777-000
Connector Backshell EK4777-000
Other Screened, inc Magnaform and Multi

Other Screened, inc Magnaform and Multi

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number EK4777-000 EK4777-000
Product Name Connector Backshells Connector Backshell
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Circular Connector Contacts - 006-0972-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Connectors - 467801 - RS Components, Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
View Details
3 suppliers