TE Connectivity
Heat Shrink Caps
EK46230001
Description
Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 4:1
Configuration Features Adhesive Requirement : Adhesive Precoat Modification : B8
Dimensions Compatible Cable Diameter Range : 10.9 MM [.43 INCH ] Expanded Inside Diameter (Min) : 10.8 MM [.425 INCH ] Product Length : 40 MM [1.575 INCH ] Recovered Inside Diameter (Max) : 2.41 MM [.095 INCH ] Recovered Wall Thickness (Nominal) : 1.91 MM [.075 INCH ] Wall Thickness : Thin
Identification Marking Marked : No.3
Industry Standards Compatible With Agency/Standards Products : UL UL Rating : Recognized
Operation/Applicatio
n Mechanical Resistance : Strain Relief, Abrasion Resistant, Mechanical Damage, Fluids
Product Type Features Wall Type : Dual Wall
Usage Conditions Flammability Performance : Flame-Retardant Fluid Resistance Type : Power Steering Fluid, Diesel Fuel, Automatic Transmission Fluid, Engine Cleaner, Brake Fluid, Lubricating Oil, Engine Coolant, Water Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ] Resistance Properties : Moisture & Spray Protection, Limited Immersion Protection, Splash Protection
Request a Quote
Email Supplier
Datasheet
Description
Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 4:1
Configuration Features Adhesive Requirement : Adhesive Precoat Modification : B8
Dimensions Compatible Cable Diameter Range : 10.9 MM [.43 INCH ] Expanded Inside Diameter (Min) : 10.8 MM [.425 INCH ] Product Length : 40 MM [1.575 INCH ] Recovered Inside Diameter (Max) : 2.41 MM [.095 INCH ] Recovered Wall Thickness (Nominal) : 1.91 MM [.075 INCH ] Wall Thickness : Thin
Identification Marking Marked : No.3
Industry Standards Compatible With Agency/Standards Products : UL UL Rating : Recognized
Operation/Applicatio
n Mechanical Resistance : Strain Relief, Abrasion Resistant, Mechanical Damage, Fluids
Product Type Features Wall Type : Dual Wall
Usage Conditions Flammability Performance : Flame-Retardant Fluid Resistance Type : Power Steering Fluid, Diesel Fuel, Automatic Transmission Fluid, Engine Cleaner, Brake Fluid, Lubricating Oil, Engine Coolant, Water Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ] Resistance Properties : Moisture & Spray Protection, Limited Immersion Protection, Splash Protection
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 4:1
Configuration Features Adhesive Requirement : Adhesive Precoat Modification : B8
Dimensions Compatible Cable Diameter Range : 10.9 MM [.43 INCH ] Expanded Inside Diameter (Min) : 10.8 MM [.425 INCH ] Product Length : 40 MM [1.575 INCH ] Recovered Inside Diameter (Max) : 2.41 MM [.095 INCH ] Recovered Wall Thickness (Nominal) : 1.91 MM [.075 INCH ] Wall Thickness : Thin
Identification Marking Marked : No.3
Industry Standards Compatible With Agency/Standards Products : UL UL Rating : Recognized
Operation/Applicatio
n Mechanical Resistance : Strain Relief, Abrasion Resistant, Mechanical Damage, Fluids
Product Type Features Wall Type : Dual Wall
Usage Conditions Flammability Performance : Flame-Retardant Fluid Resistance Type : Power Steering Fluid, Diesel Fuel, Automatic Transmission Fluid, Engine Cleaner, Brake Fluid, Lubricating Oil, Engine Coolant, Water Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ] Resistance Properties : Moisture & Spray Protection, Limited Immersion Protection, Splash Protection
Body Features
- Flexibility : Semi-Rigid
- Lining Type : Adhesive
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Sealant Type : Anti-Flux
- Shrink Ratio : 4:1
Configuration Features
- Adhesive Requirement : Adhesive Precoat
- Modification : B8
Dimensions
- Compatible Cable Diameter Range : 10.9 MM [.43 INCH ]
- Expanded Inside Diameter (Min) : 10.8 MM [.425 INCH ]
- Product Length : 40 MM [1.575 INCH ]
- Recovered Inside Diameter (Max) : 2.41 MM [.095 INCH ]
- Recovered Wall Thickness (Nominal) : 1.91 MM [.075 INCH ]
- Wall Thickness : Thin
Identification Marking
Industry Standards
- Compatible With Agency/Standards Products : UL
- UL Rating : Recognized
Operation/Application
- Mechanical Resistance : Strain Relief, Abrasion Resistant, Mechanical Damage, Fluids
Product Type Features
Usage Conditions
- Flammability Performance : Flame-Retardant
- Fluid Resistance Type : Power Steering Fluid, Diesel Fuel, Automatic Transmission Fluid, Engine Cleaner, Brake Fluid, Lubricating Oil, Engine Coolant, Water
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
- Resistance Properties : Moisture & Spray Protection, Limited Immersion Protection, Splash Protection
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
EK46230001 |
|
Product Name
|
Heat Shrink Caps |
|
Material
|
Polyolefin; Crosslinked Polyolefin
|
Unlock Full Specs
to access all available technical data