TE Connectivity
Connector Backshells
EK3530-000
Description
Body Features Primary Product Color : Bright Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Electroless Nickel (AMS-C-26074)
Dimensions Cable Entry Diameter : .2 - 22.2 MM [.01 - .88 INCH ] Compatible Cable Diameter Range : 11.1 - 17.8 MM [.438 - .7 INCH ] Product Length : 40.7 MM [1.6 INCH ]
Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : D38999/40, D38999/42, D38999/26, D38999/47, D38999/20, D38999/46, D38999/24
Operation/Applicatio
n Compatible With Connector Shell Size : 21, G
Other Connector Interface Specification : MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W Entry Size Code : 14 TE Connector Interface Code : 40
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR14BI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Bright Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Electroless Nickel (AMS-C-26074)
Dimensions Cable Entry Diameter : .2 - 22.2 MM [.01 - .88 INCH ] Compatible Cable Diameter Range : 11.1 - 17.8 MM [.438 - .7 INCH ] Product Length : 40.7 MM [1.6 INCH ]
Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : D38999/40, D38999/42, D38999/26, D38999/47, D38999/20, D38999/46, D38999/24
Operation/Applicatio
n Compatible With Connector Shell Size : 21, G
Other Connector Interface Specification : MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W Entry Size Code : 14 TE Connector Interface Code : 40
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR14BI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote
Email Supplier
Suppliers
Body Features Primary Product Color : Bright Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Electroless Nickel (AMS-C-26074)
Dimensions Cable Entry Diameter : .2 - 22.2 MM [.01 - .88 INCH ] Compatible Cable Diameter Range : 11.1 - 17.8 MM [.438 - .7 INCH ] Product Length : 40.7 MM [1.6 INCH ]
Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : D38999/40, D38999/42, D38999/26, D38999/47, D38999/20, D38999/46, D38999/24
Operation/Applicatio
n Compatible With Connector Shell Size : 21, G
Other Connector Interface Specification : MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W Entry Size Code : 14 TE Connector Interface Code : 40
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR14BI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Body Features
Primary Product Color : Bright
Primary Product Material : Corrosion Resisting Steel
Primary Product Plating Material : Electroless Nickel (AMS-C-26074)
Dimensions
Cable Entry Diameter : .2 - 22.2 MM [.01 - .88 INCH ]
Compatible Cable Diameter Range : 11.1 - 17.8 MM [.438 - .7 INCH ]
Product Length : 40.7 MM [1.6 INCH ]
Housing Features
Body Orientation : Right Angle
Compatible With Connector Shape : Circular
Industry Standards
Connector Detail Specification Number : D38999/40, D38999/42, D38999/26, D38999/47, D38999/20, D38999/46, D38999/24
Operation/Applicatio n
Compatible With Connector Shell Size : 21, G
Other
Connector Interface Specification : MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W
Entry Size Code : 14
TE Connector Interface Code : 40
Product Type Features
Connector Backshell Product Style : Ruggedized
Connector Backshell Product Type : Backshell
Termination Device Included : TR14BI
Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter
Usage Conditions
Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Salt Spray Resistance (HR) : 48
Buy Now
Technical Specifications
Product Category
Electrical Connectors
Product Number
EK3530-000
Product Name
Connector Backshells
Unlock Full Specs
to access all available technical data