TE Connectivity Connector Backshells EK3269-000

Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 31.8 MM  [.01 - 1.25 INCH ] Compatible Cable Diameter Range : 12.7 - 20.7 MM  [.5 - .12 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34081, M83723/86, M83723/69, NAS 1652, NAS 1699, MS3475, M83723/76, M83723/03, AS34091, M83723/74, M83723/98, AS34641, NAS 1651, AS34241, M83723/48, NAS 1643, M83723/66, NAS 1599, NAS 1701, M83723/73, MS3470, NAS 1641, MS3459, M83723/91, AS34501, M83723/41, M83723/75, AS34121, M83723/42, AS34671, M83723/01, M83723/83, M83723/87, MS3472, AS34041, M83723/68, M83723/96, M83723/72, M83723/92, NAS 1694, M83723/49, MS3471, M83723/05, M83723/08, M83723/14, M83723/37, M83723/38, M83723/65, NAS 1650, AS34541, NAS 1700, AS34011, AS34511, M83723/82, MS3476, AS34001, AS34461, M83723/04, AS34561, M83723/13, M83723/85, NAS 1653, M83723/06, AS34061, M83723/77, M83723/36, M83723/39, M83723/97, M83723/02, M83723/40, NAS 1642, NAS 1693, M83723/84, MS3474, M83723/43, M83723/71, NAS 1692, M83723/95, M83723/07, NAS 1702, AS34681, M83723/67, M83723/78 Operation/Applicatio n Compatible With Connector Shell Size : 28 Other Entry Size Code : 20 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR20AI Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet
Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 31.8 MM  [.01 - 1.25 INCH ] Compatible Cable Diameter Range : 12.7 - 20.7 MM  [.5 - .12 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34081, M83723/86, M83723/69, NAS 1652, NAS 1699, MS3475, M83723/76, M83723/03, AS34091, M83723/74, M83723/98, AS34641, NAS 1651, AS34241, M83723/48, NAS 1643, M83723/66, NAS 1599, NAS 1701, M83723/73, MS3470, NAS 1641, MS3459, M83723/91, AS34501, M83723/41, M83723/75, AS34121, M83723/42, AS34671, M83723/01, M83723/83, M83723/87, MS3472, AS34041, M83723/68, M83723/96, M83723/72, M83723/92, NAS 1694, M83723/49, MS3471, M83723/05, M83723/08, M83723/14, M83723/37, M83723/38, M83723/65, NAS 1650, AS34541, NAS 1700, AS34011, AS34511, M83723/82, MS3476, AS34001, AS34461, M83723/04, AS34561, M83723/13, M83723/85, NAS 1653, M83723/06, AS34061, M83723/77, M83723/36, M83723/39, M83723/97, M83723/02, M83723/40, NAS 1642, NAS 1693, M83723/84, MS3474, M83723/43, M83723/71, NAS 1692, M83723/95, M83723/07, NAS 1702, AS34681, M83723/67, M83723/78 Operation/Applicatio n Compatible With Connector Shell Size : 28 Other Entry Size Code : 20 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR20AI Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - EK3269-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
EK3269-000
Connector Backshells EK3269-000
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 31.8 MM  [.01 - 1.25 INCH ] Compatible Cable Diameter Range : 12.7 - 20.7 MM  [.5 - .12 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34081, M83723/86, M83723/69, NAS 1652, NAS 1699, MS3475, M83723/76, M83723/03, AS34091, M83723/74, M83723/98, AS34641, NAS 1651, AS34241, M83723/48, NAS 1643, M83723/66, NAS 1599, NAS 1701, M83723/73, MS3470, NAS 1641, MS3459, M83723/91, AS34501, M83723/41, M83723/75, AS34121, M83723/42, AS34671, M83723/01, M83723/83, M83723/87, MS3472, AS34041, M83723/68, M83723/96, M83723/72, M83723/92, NAS 1694, M83723/49, MS3471, M83723/05, M83723/08, M83723/14, M83723/37, M83723/38, M83723/65, NAS 1650, AS34541, NAS 1700, AS34011, AS34511, M83723/82, MS3476, AS34001, AS34461, M83723/04, AS34561, M83723/13, M83723/85, NAS 1653, M83723/06, AS34061, M83723/77, M83723/36, M83723/39, M83723/97, M83723/02, M83723/40, NAS 1642, NAS 1693, M83723/84, MS3474, M83723/43, M83723/71, NAS 1692, M83723/95, M83723/07, NAS 1702, AS34681, M83723/67, M83723/78 Operation/Applicatio n Compatible With Connector Shell Size : 28 Other Entry Size Code : 20 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR20AI Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48

Body Features


  • Primary Product Color : Bright
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Electroless Nickel (AMS-C-26074)

Dimensions


  • Cable Entry Diameter : .2 - 31.8 MM  [.01 - 1.25 INCH ]
  • Compatible Cable Diameter Range : 12.7 - 20.7 MM  [.5 - .12 INCH ]
  • Product Length : 25.5 MM  [1 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : AS34081, M83723/86, M83723/69, NAS 1652, NAS 1699, MS3475, M83723/76, M83723/03, AS34091, M83723/74, M83723/98, AS34641, NAS 1651, AS34241, M83723/48, NAS 1643, M83723/66, NAS 1599, NAS 1701, M83723/73, MS3470, NAS 1641, MS3459, M83723/91, AS34501, M83723/41, M83723/75, AS34121, M83723/42, AS34671, M83723/01, M83723/83, M83723/87, MS3472, AS34041, M83723/68, M83723/96, M83723/72, M83723/92, NAS 1694, M83723/49, MS3471, M83723/05, M83723/08, M83723/14, M83723/37, M83723/38, M83723/65, NAS 1650, AS34541, NAS 1700, AS34011, AS34511, M83723/82, MS3476, AS34001, AS34461, M83723/04, AS34561, M83723/13, M83723/85, NAS 1653, M83723/06, AS34061, M83723/77, M83723/36, M83723/39, M83723/97, M83723/02, M83723/40, NAS 1642, NAS 1693, M83723/84, MS3474, M83723/43, M83723/71, NAS 1692, M83723/95, M83723/07, NAS 1702, AS34681, M83723/67, M83723/78

Operation/Application


  • Compatible With Connector Shell Size : 28

Other


  • Entry Size Code : 20
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR20AI
  • Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
  • Salt Spray Resistance (HR) : 48
Buy Now Datasheet
Txr54Ac00-2820Ai Raychem - Te Connectivity - 09AK2481 - Newark, An Avnet Company
Chicago, IL, United States
Txr54Ac00-2820Ai Raychem - Te Connectivity
09AK2481
Txr54Ac00-2820Ai Raychem - Te Connectivity 09AK2481
TXR54AC00-2820AI

TXR54AC00-2820AI

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number EK3269-000 09AK2481
Product Name Connector Backshells Txr54Ac00-2820Ai Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-1187-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details