TE Connectivity Connector Backshells EK3160-000

Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841) Dimensions Cable Entry Diameter : .2 - 7.9 MM  [.01 - .31 INCH ] Compatible Cable Diameter Range : 4 - 6.4 MM  [.156 - .25 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/42, MS3459, M83723/68, AS34561, AS34541, M83723/71, NAS 1643, NAS 1650, NAS 1701, M83723/84, AS34091, M83723/05, M83723/72, M83723/43, M83723/96, M83723/83, M83723/40, M83723/65, M83723/75, M83723/86, M83723/82, M83723/91, NAS 1694, AS34241, AS34061, M83723/95, AS34681, M83723/14, M83723/87, MS3475, AS34501, AS34121, M83723/98, NAS 1641, NAS 1653, NAS 1692, M83723/36, MS3472, AS34461, M83723/03, AS34671, M83723/74, NAS 1599, MS3474, M83723/66, M83723/49, M83723/39, M83723/41, NAS 1699, MS3470, M83723/08, M83723/02, M83723/06, M83723/85, AS34081, AS34011, M83723/37, AS34641, M83723/07, MS3476, M83723/04, M83723/01, M83723/76, M83723/77, M83723/92, AS34001, M83723/48, NAS 1651, M83723/13, M83723/97, MS3471, NAS 1700, AS34511, M83723/69, M83723/78, NAS 1652, NAS 1702, M83723/38, M83723/73, NAS 1693, M83723/67, NAS 1642, AS34041 Operation/Applicatio n Compatible With Connector Shell Size : 14S, 14, 12 Other Connector Interface Specification : AS81703 Series 3, MIL-DTL-83723 Series III/Class S, AS50151 Class L,W Crimp Contact, MIL-DTL-83723 Series I/Class A,G,R, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, AS50151 Crimp Contact, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class A,G,R Entry Size Code : 05 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR05AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841) Dimensions Cable Entry Diameter : .2 - 7.9 MM  [.01 - .31 INCH ] Compatible Cable Diameter Range : 4 - 6.4 MM  [.156 - .25 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/42, MS3459, M83723/68, AS34561, AS34541, M83723/71, NAS 1643, NAS 1650, NAS 1701, M83723/84, AS34091, M83723/05, M83723/72, M83723/43, M83723/96, M83723/83, M83723/40, M83723/65, M83723/75, M83723/86, M83723/82, M83723/91, NAS 1694, AS34241, AS34061, M83723/95, AS34681, M83723/14, M83723/87, MS3475, AS34501, AS34121, M83723/98, NAS 1641, NAS 1653, NAS 1692, M83723/36, MS3472, AS34461, M83723/03, AS34671, M83723/74, NAS 1599, MS3474, M83723/66, M83723/49, M83723/39, M83723/41, NAS 1699, MS3470, M83723/08, M83723/02, M83723/06, M83723/85, AS34081, AS34011, M83723/37, AS34641, M83723/07, MS3476, M83723/04, M83723/01, M83723/76, M83723/77, M83723/92, AS34001, M83723/48, NAS 1651, M83723/13, M83723/97, MS3471, NAS 1700, AS34511, M83723/69, M83723/78, NAS 1652, NAS 1702, M83723/38, M83723/73, NAS 1693, M83723/67, NAS 1642, AS34041 Operation/Applicatio n Compatible With Connector Shell Size : 14S, 14, 12 Other Connector Interface Specification : AS81703 Series 3, MIL-DTL-83723 Series III/Class S, AS50151 Class L,W Crimp Contact, MIL-DTL-83723 Series I/Class A,G,R, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, AS50151 Crimp Contact, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class A,G,R Entry Size Code : 05 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR05AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - EK3160-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
EK3160-000
Connector Backshells EK3160-000
Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841) Dimensions Cable Entry Diameter : .2 - 7.9 MM  [.01 - .31 INCH ] Compatible Cable Diameter Range : 4 - 6.4 MM  [.156 - .25 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/42, MS3459, M83723/68, AS34561, AS34541, M83723/71, NAS 1643, NAS 1650, NAS 1701, M83723/84, AS34091, M83723/05, M83723/72, M83723/43, M83723/96, M83723/83, M83723/40, M83723/65, M83723/75, M83723/86, M83723/82, M83723/91, NAS 1694, AS34241, AS34061, M83723/95, AS34681, M83723/14, M83723/87, MS3475, AS34501, AS34121, M83723/98, NAS 1641, NAS 1653, NAS 1692, M83723/36, MS3472, AS34461, M83723/03, AS34671, M83723/74, NAS 1599, MS3474, M83723/66, M83723/49, M83723/39, M83723/41, NAS 1699, MS3470, M83723/08, M83723/02, M83723/06, M83723/85, AS34081, AS34011, M83723/37, AS34641, M83723/07, MS3476, M83723/04, M83723/01, M83723/76, M83723/77, M83723/92, AS34001, M83723/48, NAS 1651, M83723/13, M83723/97, MS3471, NAS 1700, AS34511, M83723/69, M83723/78, NAS 1652, NAS 1702, M83723/38, M83723/73, NAS 1693, M83723/67, NAS 1642, AS34041 Operation/Applicatio n Compatible With Connector Shell Size : 14S, 14, 12 Other Connector Interface Specification : AS81703 Series 3, MIL-DTL-83723 Series III/Class S, AS50151 Class L,W Crimp Contact, MIL-DTL-83723 Series I/Class A,G,R, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, AS50151 Crimp Contact, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class A,G,R Entry Size Code : 05 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR05AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Zinc Nickel (ASTM B841)

Dimensions


  • Cable Entry Diameter : .2 - 7.9 MM  [.01 - .31 INCH ]
  • Compatible Cable Diameter Range : 4 - 6.4 MM  [.156 - .25 INCH ]
  • Product Length : 25.5 MM  [1 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/42, MS3459, M83723/68, AS34561, AS34541, M83723/71, NAS 1643, NAS 1650, NAS 1701, M83723/84, AS34091, M83723/05, M83723/72, M83723/43, M83723/96, M83723/83, M83723/40, M83723/65, M83723/75, M83723/86, M83723/82, M83723/91, NAS 1694, AS34241, AS34061, M83723/95, AS34681, M83723/14, M83723/87, MS3475, AS34501, AS34121, M83723/98, NAS 1641, NAS 1653, NAS 1692, M83723/36, MS3472, AS34461, M83723/03, AS34671, M83723/74, NAS 1599, MS3474, M83723/66, M83723/49, M83723/39, M83723/41, NAS 1699, MS3470, M83723/08, M83723/02, M83723/06, M83723/85, AS34081, AS34011, M83723/37, AS34641, M83723/07, MS3476, M83723/04, M83723/01, M83723/76, M83723/77, M83723/92, AS34001, M83723/48, NAS 1651, M83723/13, M83723/97, MS3471, NAS 1700, AS34511, M83723/69, M83723/78, NAS 1652, NAS 1702, M83723/38, M83723/73, NAS 1693, M83723/67, NAS 1642, AS34041

Operation/Application


  • Compatible With Connector Shell Size : 14S, 14, 12

Other


  • Connector Interface Specification : AS81703 Series 3, MIL-DTL-83723 Series III/Class S, AS50151 Class L,W Crimp Contact, MIL-DTL-83723 Series I/Class A,G,R, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, AS50151 Crimp Contact, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class A,G,R
  • Entry Size Code : 05
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR05AI
  • Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EK3160-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products