TE Connectivity ™ OEM Parts - OEM Parts (C - E) - EK2777-000 EK2777-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066588-EK2777-000 Color: Green Material: Aluminium Categories: OEM Parts(C-E) Alternative Parts (Cross-Reference): EK2777-000BND40AB00- 0806W; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C Wire/Cable Diameter: 7.6 mm
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066588-EK2777-000 Color: Green Material: Aluminium Categories: OEM Parts(C-E) Alternative Parts (Cross-Reference): EK2777-000BND40AB00- 0806W; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C Wire/Cable Diameter: 7.6 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - EK2777-000 - 1066588-EK2777-000 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - EK2777-000
1066588-EK2777-000
OEM Parts - OEM Parts (C - E) - EK2777-000 1066588-EK2777-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066588-EK2777-000 Color: Green Material: Aluminium Categories: OEM Parts(C-E) Alternative Parts (Cross-Reference): EK2777-000BND40AB00- 0806W; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C Wire/Cable Diameter: 7.6 mm

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066588-EK2777-000
Color: Green
Material: Aluminium
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): EK2777-000BND40AB00-0806W;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Wire/Cable Diameter: 7.6 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1066588-EK2777-000
Product Name OEM Parts - OEM Parts (C - E) - EK2777-000
Unlock Full Specs
to access all available technical data