TE Connectivity Twisted Pair Cable EK2092-000

Description
Body Features Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Dimensions Wire Size (AWG) : 8 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Dimensions Wire Size (AWG) : 8 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - EK2092-000 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
EK2092-000
Twisted Pair Cable EK2092-000
Body Features Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Dimensions Wire Size (AWG) : 8 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Conductor Material : Silver-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer

Dimensions


  • Wire Size (AWG) : 8

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number EK2092-000
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 169311-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Multiple Conductor Cables - 484-100G1121-1.20-6/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
View Details
Twisted Pair Cable - 1106233001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Halogen-Free Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 107967-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details