TE Connectivity Connector Backshells EK1852-000

Description
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Cadmium Dimensions Cable Entry Diameter : 6.3 MM  [.248 INCH ] Compatible Cable Diameter Range (MM) : 0 - 6.3 Product Length : 28 MM  [1.1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 10 Other Entry Size Code : 04 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Spring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Cadmium Dimensions Cable Entry Diameter : 6.3 MM  [.248 INCH ] Compatible Cable Diameter Range (MM) : 0 - 6.3 Product Length : 28 MM  [1.1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 10 Other Entry Size Code : 04 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Spring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - EK1852-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
EK1852-000
Connector Backshells EK1852-000
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Cadmium Dimensions Cable Entry Diameter : 6.3 MM  [.248 INCH ] Compatible Cable Diameter Range (MM) : 0 - 6.3 Product Length : 28 MM  [1.1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 10 Other Entry Size Code : 04 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Spring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium

Dimensions


  • Cable Entry Diameter : 6.3 MM  [.248 INCH ]
  • Compatible Cable Diameter Range (MM) : 0 - 6.3
  • Product Length : 28 MM  [1.1 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 10

Other


  • Entry Size Code : 04

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
  • Termination Device Type : Spring

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet
Connector Backshell - EK1852-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
EK1852-000
Connector Backshell EK1852-000
Other Screened, inc Magnaform and Multi

Other Screened, inc Magnaform and Multi

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number EK1852-000 EK1852-000
Product Name Connector Backshells Connector Backshell
Unlock Full Specs
to access all available technical data

Similar Products