TE Connectivity Twisted Pair Cable EK1188-000

Description
Body Features Conductor Material : Nickel-Coated High Strength Copper Alloy Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Nickel-Coated High Strength Copper Alloy Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - EK1188-000 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
EK1188-000
Twisted Pair Cable EK1188-000
Body Features Conductor Material : Nickel-Coated High Strength Copper Alloy Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Conductor Material : Nickel-Coated High Strength Copper Alloy
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer

Dimensions


  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet
Multiple Conductor Cables - A141307-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A141307-DS-ND
Multiple Conductor Cables A141307-DS-ND
2 Conductor Multi-Conductor Cable White 22 AWG Braid Enter Number of Feet in Order Quantity

2 Conductor Multi-Conductor Cable White 22 AWG Braid Enter Number of Feet in Order Quantity

Buy Now Datasheet
Multiple Conductor Cables - A141307-05-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A141307-05-ND
Multiple Conductor Cables A141307-05-ND
2 Conductor Multi-Conductor Cable White 22 AWG Braid 5.00' (1.52m)

2 Conductor Multi-Conductor Cable White 22 AWG Braid 5.00' (1.52m)

Buy Now Datasheet
 - EK1188-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
55 Cable

55 Cable

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number EK1188-000 A141307-DS-ND EK1188-000
Product Name Twisted Pair Cable Multiple Conductor Cables
Product Category Cable Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer Tefzel
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data