TE Connectivity ™ OEM Parts - OEM Parts (C - E) - EK1084-000 EK1084-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057131-EK1084-000 Color: Black Material: Aluminium Categories: OEM Parts(C-E) Alternative Parts (Cross-Reference): EK1084-000TXR40AZ45- 1008AI; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C Wire/Cable Diameter: 10.2 mm
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057131-EK1084-000 Color: Black Material: Aluminium Categories: OEM Parts(C-E) Alternative Parts (Cross-Reference): EK1084-000TXR40AZ45- 1008AI; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C Wire/Cable Diameter: 10.2 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - EK1084-000 - 1057131-EK1084-000 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - EK1084-000
1057131-EK1084-000
OEM Parts - OEM Parts (C - E) - EK1084-000 1057131-EK1084-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057131-EK1084-000 Color: Black Material: Aluminium Categories: OEM Parts(C-E) Alternative Parts (Cross-Reference): EK1084-000TXR40AZ45- 1008AI; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C Wire/Cable Diameter: 10.2 mm

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057131-EK1084-000
Color: Black
Material: Aluminium
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): EK1084-000TXR40AZ45-1008AI;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Wire/Cable Diameter: 10.2 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1057131-EK1084-000
Product Name OEM Parts - OEM Parts (C - E) - EK1084-000
Unlock Full Specs
to access all available technical data