TE Connectivity High Speed Digital & Data Cable EK0441-000

Description
Dimensions Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Usage Conditions Cable Type : Quadrax Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Dimensions Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Usage Conditions Cable Type : Quadrax Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - EK0441-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
EK0441-000
High Speed Digital & Data Cable EK0441-000
Dimensions Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Usage Conditions Cable Type : Quadrax Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Dimensions


  • Wire Size (AWG) : 26

Electrical Characteristics


  • Impedance (OHM) : 100

Usage Conditions


  • Cable Type : Quadrax
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number EK0441-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 171879-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Modular Twisted Pair Cable Assemblies - 1-2322422-9 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 32.81 ft (100 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
4 suppliers
High Speed Digital & Data Cable - 336999-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Modular Twisted Pair Cable Assemblies - 3-2322330-9 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 65.62 ft (200 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers