TE Connectivity SolderSleeve Shield Terminators EJ3521-000

Description
Configuration Features Pre-Installed Lead : Yes, 150 mm min Pre-Installed Lead Type : AS22759/41 Dimensions Expanded Inside Diameter (Min) : 6.99 MM  [.275 INCH ] Recovered Inside Diameter (Max) : 2.54 MM  [.1 INCH ] Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Wire Terminator, Cable Terminator Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Fusible Ring Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 200 Resistance Properties : Immersion Protection
Request a Quote
Description
Configuration Features Pre-Installed Lead : Yes, 150 mm min Pre-Installed Lead Type : AS22759/41 Dimensions Expanded Inside Diameter (Min) : 6.99 MM  [.275 INCH ] Recovered Inside Diameter (Max) : 2.54 MM  [.1 INCH ] Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Wire Terminator, Cable Terminator Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Fusible Ring Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 200 Resistance Properties : Immersion Protection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - EJ3521-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
EJ3521-000
SolderSleeve Shield Terminators EJ3521-000
Configuration Features Pre-Installed Lead : Yes, 150 mm min Pre-Installed Lead Type : AS22759/41 Dimensions Expanded Inside Diameter (Min) : 6.99 MM  [.275 INCH ] Recovered Inside Diameter (Max) : 2.54 MM  [.1 INCH ] Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Wire Terminator, Cable Terminator Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Fusible Ring Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 200 Resistance Properties : Immersion Protection

Configuration Features


  • Pre-Installed Lead : Yes, 150 mm min
  • Pre-Installed Lead Type : AS22759/41

Dimensions


  • Expanded Inside Diameter (Min) : 6.99 MM  [.275 INCH ]
  • Recovered Inside Diameter (Max) : 2.54 MM  [.1 INCH ]

Industry Standards


  • Government Qualified : No
  • MIL/NAS Specification (MIL-S-83519, NAS-1747) : No

Product Type Features


  • SolderSleeve Shield Terminator Product Type : Shield Terminator, Wire Terminator, Cable Terminator
  • Splice Type : Shield Terminator
  • Temperature Indicator : Yes
  • Temperature Indicator Type : Fusible Ring

Termination Features


  • Termination Method : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 200
  • Resistance Properties : Immersion Protection
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number EJ3521-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 251379-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 065211-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 119909-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 203862-007 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details